EN
  • EN
  • DE

CDRH2D18-3R3NC

Part No CDRH2D18-3R3NC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036354-CDRH2D18-3R3NC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH2D18-3R3NC CAD Model

Description

The CDRH2D18-3R3NC is a power inductor manufactured by Sumida America Components Inc. It's designed for use in various DC-DC converter applications and provides efficient energy storage while minimizing losses.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies for Portable Devices: Commonly found in smartphones, tablets, and other battery-powered electronics.
  • LED Lighting: Used in LED drivers to regulate current and voltage in lighting applications.
  • Voltage Regulators: Integrated into both linear and switching voltage regulators.
  • Filtering Applications: Acts as a filter in power lines to reduce unwanted noise and ripple.

Features

  • Compact Size: Its small footprint is ideal for space-constrained circuit board designs.
  • High Current Handling: Designed to handle substantial DC current without experiencing saturation.
  • Low DC Resistance (DCR): Minimizes power loss, contributing to improved efficiency.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI) to nearby components.
  • Ferrite Core Material: Offers a good balance of inductance and core loss characteristics.

Benefits

  • Enhanced Efficiency: Low DCR results in less power dissipation and higher overall efficiency in the power circuit.
  • Reduced EMI: Magnetic shielding minimizes the emission of electromagnetic noise, preventing interference with other components.
  • Stable Performance: The ferrite core provides stable inductance over a wide range of operating conditions.
  • Space Saving: Compact dimensions allow for integration into smaller and more densely populated PCBs.
  • Reliable Operation: Built for reliable performance in various environments, ensuring consistent operation of the power supply.

Additional Details

The CDRH2D18-3R3NC features an inductance value of 3.3µH (microhenries). It's designed as a surface-mount device (SMD) for automated assembly. This inductor is commonly used in applications where a compact, efficient, and reliable power inductor is required. The typical operating temperature range is from -40°C to +125°C; however, the specific range should be confirmed with the manufacturer's datasheet. The component adheres to RoHS standards, indicating that it does not contain hazardous substances. Saturation current and DCR values can be found in the detailed specifications provided by Sumida.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess