Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Telecommunications
Interface Programmable
Voltage - Supply 4.5V ~ 5.5V
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLDCC (16.5x16.5)
Mounting Type Surface Mount
Base Product Number ZPSD301
Standard Package 29 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 890278-ZPSD301B-90JI
Ultra Librarian 3D Model Ultra Librarian ZPSD301B-90JI CAD Model

Description

The ZPSD301B-90JI is a sophisticated microcontroller peripheral from STMicroelectronics, designed to offer an array of features that enhance the functionality and performance of embedded systems. This device is part of STMicroelectronics' PSD (Programmable System Devices) family, which is known for providing a high level of integration for microcontroller-based systems.

Key Features

  • Memory Integration: The ZPSD301B-90JI features embedded non-volatile memory, including Flash and EEPROM, which are essential for applications requiring frequent or on-the-fly code updates without sacrificing performance.
  • Configurable I/O Ports: To accommodate various design requirements, the device includes configurable I/O ports that can be tailored to specific needs, ensuring greater design flexibility.
  • High-Speed Operation: With an operating speed of 90ns, the ZPSD301B-90JI is geared towards high-speed applications, ensuring quick data processing and responsiveness.
  • Security Features: Security is a priority in embedded systems, and this device includes features to protect against unauthorized access, providing peace of mind for sensitive applications.

Applications

The ZPSD301B-90JI is ideally suited for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

Parameter Value Memory Type Flash, EEPROM Operating Speed 90ns I/O Ports Configurable Package PLCC (Plastic Leaded Chip Carrier)

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ZPSD301B-90JI is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the industries it serves.

You May Also Be Interested in

Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $23.9394
ECAD model for SN65DSI84TPAPRQ1
STMicroelectronics
IC INTFACE SPECIALIZED 25UTFBGA / Receiver Interface 25-uTFBGA (3x3)
Need more? Email Us
ECAD model for STCCP27ATBR
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660
ECAD model for 89HPES16H16ZABR
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
ON Semiconductor
IC PWR MANAGMENT 24TSSOP
Need more? Email Us
ECAD model for MC33560DTBR2
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
NXP / Nexperia
IC INTERFACE SPECIALIZED 14TSSOP / 2-Channel I2C Multiplexer Interface 14-TSSOP
Need more? Email Us
ECAD model for PCA9543CPW,118
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.2527 $72.2527
2+ $59.2843 $118.5686
3+ $57.4316 $172.2948
5+ $55.5790 $277.8950
6+ $53.7264 $322.3584
7+ $48.1685 $337.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,680 pieces
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention