EN
  • EN
  • DE

LTC2901-2CGN#TR

Part No LTC2901-2CGN#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828633-LTC2901-2CGN#TR
Ultra Librarian 3D Model Ultra Librarian LTC2901-2CGN#TR CAD Model

Description

Product Overview: LTC2901-2CGN#TR

The LTC2901-2CGN#TR is a sophisticated quad supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliable operation of systems by monitoring multiple supply voltages. This device is specifically tailored for systems that require precise voltage monitoring to safeguard against voltage faults and to maintain system integrity.

Key Features

  • Voltage Monitoring: The LTC2901-2CGN#TR can monitor up to four different supply voltages, which is essential for complex systems where multiple voltages need to be tracked simultaneously.
  • Adjustable Reset Thresholds: Users can set the precise voltage thresholds for the reset function, allowing for customized protection based on specific system requirements.
  • Low Power Consumption: This device is designed for power-sensitive applications, where maintaining low power consumption is critical.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the LTC2901-2CGN#TR is suitable for use in a variety of environments, ensuring reliability across different conditions.
  • Compact Packaging: Housed in a 16-lead narrow SSOP package, the LTC2901-2CGN#TR is compact and space-efficient, making it ideal for systems where board space is at a premium.

Applications

The LTC2901-2CGN#TR is versatile and can be used in a wide array of applications, such as:

  • Telecommunication systems
  • Networking equipment
  • Servers and data storage systems
  • Industrial control systems
  • Medical equipment

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is evident in the LTC2901-2CGN#TR. The device is designed to meet stringent industry standards, ensuring that it performs to the highest level in critical applications where monitoring of supply voltages is paramount for system stability and performance.

For engineers and system designers looking for a reliable solution to manage multiple power supplies, the LTC2901-2CGN#TR offers a blend of features that make it an excellent choice for safeguarding sensitive electronic systems.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7258 $62.1774
6+ $17.0058 $102.0348
10+ $16.4743 $164.7430
13+ $15.9429 $207.2577
17+ $15.4115 $261.9955
22+ $13.8172 $303.9784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,385 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess