EN
  • EN
  • DE

X00602MN5BA4

Part No X00602MN5BA4
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 600V SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.35V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 10A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1118076-X00602MN5BA4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X00602MN5BA4 CAD Model

Description

Introducing Product X00602MN5BA4 by STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the innovative Product X00602MN5BA4, a state-of-the-art electronic component designed for high-performance applications. As a crucial part of modern electronics, this product promises to deliver efficiency, durability, and versatility to meet the demanding requirements of various industries.

Key Features

  • Advanced Technology: Built on the cutting-edge processes that STMicroelectronics is renowned for, the X00602MN5BA4 integrates the latest advancements in semiconductor design, ensuring optimal performance and energy efficiency.
  • Robust Power Handling: This component is capable of managing significant power levels, making it suitable for power-intensive applications while maintaining a compact footprint.
  • High Reliability: The X00602MN5BA4 is engineered to withstand harsh operating conditions, offering a long operational lifespan and consistent performance over time.
  • Easy Integration: With its user-friendly design, this product can be easily incorporated into various circuit designs, reducing development time and simplifying the manufacturing process.

Applications

The versatility of the X00602MN5BA4 allows it to be utilized across a wide range of applications, including:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Renewable energy solutions
  • Consumer electronics

Quality and Support

STMicroelectronics is committed to delivering the highest quality products. The X00602MN5BA4 has undergone rigorous testing to ensure it meets stringent industry standards for quality and reliability. Furthermore, STMicroelectronics provides comprehensive technical support and documentation to assist customers in maximizing the potential of this component in their applications.

Eco-Friendly Considerations

In line with STMicroelectronics' dedication to sustainability, the X00602MN5BA4 is produced with eco-friendly materials and processes. The company strives to minimize the environmental impact of its products throughout their lifecycle, from manufacturing to disposal.

With its blend of performance, reliability, and environmental consciousness, the X00602MN5BA4 from STMicroelectronics represents a smart choice for designers and engineers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess