EN
  • EN
  • DE

SMTPA180

Part No SMTPA180
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 180V 150A DO-214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 240V
Voltage - Off State 180V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098645-SMTPA180
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMTPA180 CAD Model

Description

STMicroelectronics SMTPA180 - Robust Power Transient Voltage Suppressor

The STMicroelectronics SMTPA180 is a high-performance transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. Engineered to ensure reliability and stability, this device is an essential component for safeguarding systems against electrical overstress (EOS) and electrostatic discharge (ESD).

Constructed with state-of-the-art semiconductor technology, the SMTPA180 is characterized by its bidirectional clamping feature, which provides symmetrical protection for AC signals or electrical lines where the polarity reverses. This makes it an ideal choice for a wide range of applications, including automotive systems, industrial controls, power supply circuits, and communication interfaces.

The device boasts a peak pulse power dissipation of 400 W (10/1000 µs waveform), ensuring that it can handle significant transient power spikes without compromising its integrity or performance. The SMTPA180 operates effectively within a broad temperature range, making it suitable for harsh environments where temperatures can be a concern for electronic components.

Its low clamping voltage ensures that even in the event of a voltage surge, the voltage presented to the protected component remains within safe limits, minimizing the risk of damage. The fast response time of the SMTPA180 is critical in transient conditions, reacting swiftly to overvoltage events and providing immediate protection to downstream components.

The SMTPA180 comes in a compact SMB (DO-214AA) package, which not only saves valuable board space but also offers ease of integration into existing designs. Its surface-mount design aligns with modern automated manufacturing processes, allowing for efficient assembly and cost-effective production.

In summary, the SMTPA180 from STMicroelectronics is a robust and reliable solution for transient voltage suppression. Its combination of power handling capability, fast response time, and compact form factor make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6564 $57.9740
75+ $1.3591 $101.9325
115+ $1.3166 $151.4090
160+ $1.2742 $203.8720
205+ $1.2317 $252.4985
275+ $1.1043 $303.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess