EN
  • EN
  • DE

LCP02-150B1RL

Part No LCP02-150B1RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 30A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Mounting SMD (SMT)
Dimension 8-SOIC (0.209", 5.30mm Width)
Win Source Part Number 018506-LCP02-150B1RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP02-150B1RL CAD Model

Description

The LCP02-150B1RL is a high-performance, integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is specifically crafted to provide robust protection for electronic devices against transient voltage and current spikes, ensuring the longevity and reliability of the application it is used in.

Key Features

  • Surge Protection: The LCP02-150B1RL is designed to safeguard electronics from surge voltages and current spikes, which can be caused by lightning strikes, power surges, or other transient events.
  • Low Capacitance: With its low line capacitance, this product ensures that signal integrity is maintained, making it ideal for high-speed data lines and communication interfaces.
  • High Surge Current Capability: It can handle high surge current, providing reliable protection in harsh electrical environments.
  • Low Clamping Voltage: This feature helps to minimize the stress on protected components when a surge event occurs.

Applications

The LCP02-150B1RL is versatile in its applications and can be used in a variety of settings, including:

  • Telecommunications equipment
  • Networking devices
  • Consumer electronics
  • Computers and peripherals
  • Industrial systems

Technical Specifications

The device comes in a compact package and offers the following technical specifications:

  • Stand-off voltage: 150V
  • Maximum surge current: 1A (8/20µs waveform)
  • Low line capacitance for high-speed data lines
  • Compliance with IEC 61000-4-2 and IEC 61000-4-5 standards

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The LCP02-150B1RL is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the stringent requirements of the electronics industry.

Environmentally Friendly

STMicroelectronics is dedicated to environmental stewardship. The LCP02-150B1RL is designed with eco-friendly materials and is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring a reduced environmental footprint.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3864 $52.6368
28+ $3.5991 $100.7748
44+ $3.4866 $153.4104
60+ $3.3741 $202.4460
77+ $3.2617 $251.1509
103+ $2.9243 $301.2029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,830 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess