EN
  • EN
  • DE

SMP100LC-90

Part No SMP100LC-90
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Thyristor Surge Protection Devices 90V 24A 2-Pin DO-214AA T/R / TRISIL 100A 90V BIDIRECT SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 125V
Voltage - Off State 90V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 80pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 064989-SMP100LC-90
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SMP100LC-90
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SMP100LC-90 CAD Model

Description

STMicroelectronics SMP100LC-90 - Overvoltage Protection Device

The SMP100LC-90 is a state-of-the-art overvoltage protection device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is engineered to safeguard sensitive electronic circuits against transient overvoltage events such as lightning surges and electrical fast transients (EFTs), which are common in industrial and consumer applications.

Key Features

  • High Surge Capability: The SMP100LC-90 can withstand surge currents up to 100A (10/1000µs), ensuring reliable protection against high-energy transients.
  • Low Capacitance: With a capacitance of less than 3pF, this device provides efficient protection with minimal impact on signal integrity, making it ideal for high-speed data lines.
  • Low Leakage Current: The leakage current is less than 2µA at 25°C, which contributes to energy efficiency and the overall reliability of the protected system.
  • Robust Design: The SMP100LC-90 is housed in a compact SMB (DO-214AA) package, offering a space-saving solution without compromising on performance.
  • Stand-off Voltage: It features a stand-off voltage of 90V, making it suitable for a wide range of applications with different operating voltage requirements.

Applications

The SMP100LC-90 is versatile and can be used in various applications, including:

  • Telecommunication equipment
  • Data lines protection
  • Computers and computer peripherals
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The SMP100LC-90 is no exception, with its design and manufacturing processes conforming to the stringent standards set by the industry. This ensures that the product you receive performs to the specifications and provides the protection your application needs.

Ordering Information

To order the SMP100LC-90 or to obtain more information about STMicroelectronics' comprehensive overvoltage protection solutions, visit the official STMicroelectronics website or contact an authorized distributor. Ensure your designs are future-proof with the advanced protection offered by the SMP100LC-90.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2349 $55.5705
100+ $1.0132 $101.3200
155+ $0.9816 $152.1480
215+ $0.9499 $204.2285
275+ $0.9182 $252.5050
365+ $0.8233 $300.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,463 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess