EN
  • EN
  • DE

SMP100MC-400

Part No SMP100MC-400
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 400V BIDIRECT SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 530V
Voltage - Off State 400V
Current - Peak Pulse (8/20μs) 300A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 30pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098563-SMP100MC-400
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP100MC-400 CAD Model

Description

The SMP100MC-400 from STMicroelectronics is a state-of-the-art protection device designed to secure microcontrollers and other sensitive electronics against transient overvoltage events. This Transil™ series product is specifically engineered to safeguard your circuits from the rigors of electrostatic discharges (ESD), electrical fast transients (EFT), and other high-energy disturbances that can compromise the integrity and longevity of electronic components.

Key Features

  • Stand-off Voltage: The SMP100MC-400 is built to withstand a stand-off voltage of 400V, making it an ideal choice for systems operating at high voltage levels.
  • Peak Pulse Power: With a peak pulse power dissipation of 100W (10/1000µs), this device can handle significant surge events without faltering.
  • Low Capacitance: The low capacitance of this protection component ensures that it will not impede the normal operation of the microcontroller or degrade signal integrity.
  • Fast Response Time: When a transient voltage spike occurs, the SMP100MC-400 responds swiftly, clamping the excess voltage and protecting the microcontroller from damage.
  • Compact Package: The device comes in a small form factor, making it suitable for space-constrained applications.

Applications

The SMP100MC-400 is versatile and can be used in a wide array of applications, including:

  • Microcontroller protection
  • Telecommunication systems
  • Industrial control systems
  • Computer interfaces
  • Consumer electronics

Reliability and Compliance

STMicroelectronics is known for its commitment to quality and reliability. The SMP100MC-400 is no exception, offering robust performance and compliance with industry standards for transient voltage suppression. It is a reliable choice for designers looking to enhance the resilience of their electronic systems against voltage transients.

By integrating the SMP100MC-400 into your design, you can improve the overall durability and reliability of your products, ensuring customer satisfaction and reducing the risk of failure due to electrical disturbances.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess