EN
  • EN
  • DE

WS57C256F-55D

Part No WS57C256F-55D
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED 32K x 8 CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1280588-WS57C256F-55D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WS57C256F-55D CAD Model

Description

STMicroelectronics WS57C256F-55D Integrated Circuit

The WS57C256F-55D is a high-speed CMOS static RAM integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular model offers a robust storage solution for applications requiring fast access to data and high reliability.

Key Features

  • Memory Capacity: The WS57C256F-55D provides a memory capacity of 256 kilobits, organized as 32,768 words by 8 bits, which allows for efficient data management and storage for a variety of computing tasks.
  • Access Time: With an impressive access time of 55 nanoseconds, this static RAM enables rapid data retrieval, making it ideal for high-speed microprocessor systems and computing environments where performance is critical.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management in electronic systems and ensuring compatibility with a wide range of digital circuits.
  • Low Power Consumption: It features low power consumption, which is particularly beneficial for portable and battery-operated devices where power efficiency is paramount.
  • Package Type: The WS57C256F-55D is available in a 28-pin DIP (Dual In-line Package), making it suitable for through-hole PCB mounting, which is preferred for applications demanding robust physical connections.

Applications

This static RAM is suitable for a wide range of applications, including but not limited to:

  • Personal computers and workstations
  • Embedded systems
  • Digital signal processing
  • Telecommunication systems
  • Industrial control systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the WS57C256F-55D is no exception. It is designed to meet or exceed the stringent requirements of the industrial and consumer electronics sectors. With its robust design and proven manufacturing process, this static RAM is a reliable choice for designers and engineers looking to incorporate a dependable memory component into their systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7948 $59.5896
5+ $24.4471 $122.2355
8+ $23.6832 $189.4656
11+ $22.9191 $252.1101
14+ $22.1552 $310.1728
18+ $19.8632 $357.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess