Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 330V
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) at Vge, Ic 1.8V at 15V, 50A
Maximum Power 28.4W
Input Type Standard
Gate Charge 44nC
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220F
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 263619-FGPF4533
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGPF4533 CAD Model

Description

ON Semiconductor FGPF4533 PDP IGBT

The ON Semiconductor FGPF4533 is a high-performance Insulated Gate Bipolar Transistor (IGBT) specifically designed for Plasma Display Panel (PDP) applications. This advanced semiconductor device combines the simplicity of a MOSFET gate drive with the high-current and low-saturation-voltage capability of a bipolar transistor. The FGPF4533 is engineered to deliver efficient and reliable performance in PDP sustain, energy recovery, and address drivers.

Key Features

  • High Current Capability: The FGPF4533 is capable of handling significant current levels, making it suitable for the demanding requirements of PDP applications.
  • Low Saturation Voltage: The device offers a low collector-emitter saturation voltage (V<sub>CE(sat)), which reduces power dissipation and improves efficiency.
  • Fast Switching Speed: With its fast switching characteristics, the FGPF4533 can improve the performance of PDP sustain and energy recovery circuits.
  • Gate Charge: The device features a low gate charge, which facilitates faster switching and reduces driving power requirements.
  • Co-Packaged Free Wheeling Diode: A co-packaged fast and soft recovery diode is included to provide additional protection and to improve efficiency in switching applications.
  • High Peak Current Capability: The IGBT can handle high peak currents, making it an excellent choice for applications requiring short-duration high-current pulses.

Applications

The FGPF4533 is ideal for use in various power electronics applications, with a particular focus on Plasma Display Panels. Its robust design and electrical characteristics make it suitable for:

  • PDP Sustain Circuits
  • PDP Energy Recovery Circuits
  • PDP Address Drivers
  • Other High-Performance Switching Applications

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The FGPF4533 IGBT is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure it meets the high standards expected by the industry. Customers can trust in the performance and longevity of this IGBT when incorporated into their PDP systems or other high-power switching applications.

For detailed specifications, application notes, and additional information, it's recommended to consult the FGPF4533 datasheet available on the ON Semiconductor website or through authorized distributors.

You May Also Be Interested in

Lattice Semiconductor Corporation
25-165MHZ DUAL, PANELLINK RX G-P
Lowest to $20.2801
ECAD model for SII163BCTG100
Lattice Semiconductor Corporation
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
Lowest to $32.5970
ECAD model for SII164CTG64
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
ECAD model for 0805CS-122EJFS
Vishay
RES 100 OHM 0.1% 1/4W MELF 0204
Lowest to $0.2581
ECAD model for SMM02040E1000BB300
Skyworks Solutions Inc.
2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier | IC RF SWITCH SPDT 2.5GHZ 16QFN
Lowest to $0.6287
ECAD model for SKY85201-11
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.3429
ECAD model for 0805CS-182EJTS
Silicon Labs
IC CLOCK CK505 DIFF PAIR 72QFN
Need more? Email Us
ECAD model for SL28647BLCT
FAIR-RITE PRODUCTS
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 1A 0.2Ohm DCR 1206 T/R / FERRITE BEAD 1206 1LN
Lowest to $0.0526
ECAD model for 2512066017Y1
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to $0.6769
ECAD model for 2744051447

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention