Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 33 Weeks
Features Diode Schottky 60 V 1A Surface Mount SOD-123HE
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123H
Case / Package SOD-123HE
Family Name SS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SS16FPTR, SS16FPDKR, SS16FPCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897615-SS16FP
Ultra Librarian 3D Model Ultra Librarian SS16FP CAD Model

Description

Product Overview: SS16FP - Schottky Rectifier

The SS16FP is a robust Schottky Rectifier from ON Semiconductor, designed to offer efficient and reliable performance for a variety of applications. This semiconductor device is well-suited for situations requiring low voltage, high frequency rectification, or for use in free-wheeling and polarity protection applications.

Key Features

  • High Current Capability: The SS16FP is capable of conducting up to 1 Ampere of continuous current, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss and improved efficiency, which is critical for power-sensitive circuits.
  • High Surge Capability: The device can withstand high surge currents, providing robust performance and reliability in demanding situations.
  • Compact Design: The SS16FP comes in a small footprint package, making it an excellent choice for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring stability and performance even under extreme conditions.

Applications

The SS16FP is versatile and can be used in a variety of electronic circuits and products. Its typical applications include:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Reverse battery protection
  • LED lighting
  • Solar PV inverters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SS16FP is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Users can trust this Schottky Rectifier to deliver consistent performance and durability.

Environmental Information

The SS16FP is RoHS compliant and free from environmentally harmful substances. ON Semiconductor is dedicated to providing environmentally friendly solutions, and this product reflects that commitment.

Whether you're designing power management systems or looking for a reliable component for your electronic devices, the SS16FP Schottky Rectifier from ON Semiconductor is an excellent choice that combines efficiency, reliability, and compact design.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1773 $50.5305
690+ $0.1455 $100.3950
1,065+ $0.1410 $150.1650
1,470+ $0.1364 $200.5080
1,900+ $0.1319 $250.6100
2,540+ $0.1182 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 118,240 pieces
MOQ: 285 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention