EN
  • EN
  • DE

MCP14E10-E/SN

Part No MCP14E10-E/SN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1074716-MCP14E10-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP14E10-E/SN CAD Model

Description

Product Overview: MCP14E10-E/SN from Microchip Technology

The MCP14E10-E/SN is a high-performance, power MOSFET driver from Microchip Technology, designed to complement power management solutions in a wide range of applications. This driver is capable of delivering peak currents of up to 6A, making it an ideal choice for driving large capacitive loads with high efficiency.

Encapsulated in an 8-pin SOIC package, the MCP14E10-E/SN offers a compact footprint suitable for space-constrained applications. It operates over a standard supply voltage range of 4.5V to 18V, providing designers with the flexibility to use it in both low and high voltage systems.

Featuring a dual-inverting configuration, this driver ensures high-speed operation with propagation delays typically under 25ns. This characteristic is particularly valuable in applications requiring fast switching times, such as switch-mode power supplies, DC-DC converters, and motor control circuits.

The MCP14E10-E/SN is also equipped with robust protection features. It includes built-in shoot-through protection, which prevents both the high-side and low-side MOSFETs from conducting simultaneously, thus safeguarding the device and the power stage from potential damage. Additionally, the driver is designed to be latch-up resistant, ensuring stable operation even under adverse conditions.

With its wide operating temperature range of -40°C to +125°C, the MCP14E10-E/SN is suited for industrial and automotive environments where reliability is paramount. Its thermal performance is further enhanced by the SOIC package's power dissipation capabilities, contributing to a longer lifespan and consistent performance.

Overall, the MCP14E10-E/SN MOSFET driver from Microchip Technology stands out as a versatile and reliable component for power management applications. Its high current capability, fast switching speeds, and robust protection features make it an excellent choice for engineers looking to optimize their power systems for efficiency and reliability.

For detailed technical specifications, application notes, and support resources, customers can visit the Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess