EN
  • EN
  • DE

WS57C256F-35T

Part No WS57C256F-35T
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020177-WS57C256F-35T
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C256F-35T CAD Model

Description

The WS57C256F-35T is a high-speed CMOS static RAM (SRAM) device from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This product features a 32K x 8-bit organization, offering a total storage capacity of 256 kilobits. Designed to provide a reliable and efficient memory solution, the WS57C256F-35T is particularly well-suited for applications requiring fast access times and low power consumption.

Key Features

  • Access Time: The device boasts an impressive access time of 35 nanoseconds, ensuring high-speed data retrieval for time-critical applications.
  • Power Efficiency: With CMOS technology, the WS57C256F-35T offers low power dissipation, which is crucial for battery-powered and energy-saving designs.
  • Single 5V Power Supply: The need for a simple power design is met by the single 5V supply requirement, which simplifies integration into various systems.
  • Wide Operating Temperature: This SRAM can operate over a wide temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Packaging: The WS57C256F-35T comes in a 28-pin Thin Small Outline Package (TSOP), which is ideal for space-constrained applications.
  • Compatibility: Its industry-standard pinout ensures compatibility with many other SRAM devices, facilitating easy upgrades or replacements.

Applications

The versatility of the WS57C256F-35T makes it an excellent choice for a broad range of applications, including but not limited to:

  • Embedded systems
  • Telecommunications equipment
  • Computing peripherals
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the WS57C256F-35T is no exception. Each device is rigorously tested to meet stringent standards, ensuring long-term performance and stability for critical applications. With the WS57C256F-35T, designers and engineers can expect a memory component that not only meets but exceeds the demands of modern electronic systems.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess