EN
  • EN
  • DE

VNQ660SP-E

Part No VNQ660SP-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad channel high side solid state relay | IC SSR HISIDE QUAD POWERSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 6V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 40mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VNQ660
Manufacturer Pack Quantity 400
MSL Level 3 (168 Hours)
Win Source Part Number 758835-VNQ660SP-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ660SP-E CAD Model

Description

The VNQ660SP-E from STMicroelectronics is a sophisticated automotive-grade high-side driver that is designed to manage smart power solid-state relay applications. This robust component is part of the VIPower M0-5 family and is engineered to deliver high performance and reliability for a wide range of automotive applications.

Key Features

  • Multiple Channel Outputs: The device comes with four independent channels, each capable of driving resistive, inductive, and capacitive loads with excellent power efficiency.
  • High Current Capability: Each channel can handle a continuous current of up to 6A, making it suitable for high-power applications.
  • Advanced Protection: The VNQ660SP-E includes various protection features such as over-temperature shutdown, overload and short-circuit protection, and undervoltage shutdown, ensuring the safety and longevity of your application.
  • Diagnostic Functions: Integrated diagnostic capabilities provide feedback on load status, open-load detection, and over-temperature indication, which are critical for system monitoring and troubleshooting.
  • CMOS Compatible Inputs: The device supports CMOS compatible inputs, which simplifies the interface with microcontrollers.
  • Thermal Management: An enhanced thermal design with over-temperature protection helps in maintaining optimal performance even under high load conditions.

Applications

The VNQ660SP-E is particularly suitable for automotive applications including, but not limited to, headlamp beam switching, GPS navigation systems, engine control units, and body control modules. Its durability and high current handling also make it an excellent choice for industrial automation systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VNQ660SP-E is no exception and is designed to meet stringent automotive industry standards. It is manufactured in a robust PowerSSO-24 package, ensuring it can withstand harsh automotive environments. With its state-of-the-art features and dependable performance, the VNQ660SP-E is the ideal solution for designers looking to enhance the efficiency and reliability of their high-side driving applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess