EN
  • EN
  • DE

4370857

Part No 4370857
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0345+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 717252-4370857
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4370857 CAD Model

Description

Product 4370857 from STMicroelectronics is a state-of-the-art electronic component designed to cater to the needs of modern electronic systems. As a leading semiconductor company, STMicroelectronics is renowned for its high-quality products, and the 4370857 is no exception. This product is designed with precision engineering and is manufactured to provide reliability and performance in various applications.

Key Features

  • High Performance: The 4370857 is built to deliver top-notch performance, ensuring that your electronic systems operate efficiently and effectively.
  • Durability: Made with robust materials, this product is designed to withstand challenging conditions and provide a long operational life.
  • Energy Efficiency: With energy conservation in mind, the 4370857 is optimized for low power consumption, helping to reduce the overall energy footprint of your systems.
  • Compact Design: The compact footprint of the 4370857 allows for seamless integration into a wide range of electronic devices without compromising on space.

Applications

The versatility of Product 4370857 makes it suitable for an array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Healthcare Devices

Technical Specifications

The technical specifications of Product 4370857 are designed to meet rigorous industry standards. While the specific details can vary based on the exact model and configuration, customers can expect high-quality components that align with STMicroelectronics' commitment to excellence.

Quality and Compliance

STMicroelectronics ensures that all its products, including the 4370857, comply with international standards and regulations. The company's commitment to quality management and environmental stewardship is reflected in certifications such as ISO 9001 and ISO 14001.

Ordering Information

To obtain Product 4370857 or to learn more about its pricing and availability, customers are encouraged to contact STMicroelectronics directly or visit an authorized distributor. The company's support team is available to assist with any technical questions or special requirements.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess