EN
  • EN
  • DE

STTA406RL

Part No STTA406RL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series TURBOSWITCH™
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 4A (DC)
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 55 ns
Current - Reverse Leakage @ Vr 50 µA @ 600 V
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 125°C (Max)
Base Product Number STTA406
Standard Package 1,900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281972-STTA406RL
Ultra Librarian 3D Model Ultra Librarian STTA406RL CAD Model

Description

STTA406RL - Turbo 2 Ultrafast High Voltage Rectifier

The STTA406RL, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a state-of-the-art component designed for applications requiring high efficiency and fast switching. This device is part of the Turbo 2 series, which is known for its ultrafast high voltage rectifiers that are engineered to deliver top-notch performance in a compact package.

Key Features

  • High Reverse Voltage Capability: The STTA406RL is rated for a high reverse voltage, making it suitable for use in circuits with high operating voltages, ensuring reliability and stability in demanding situations.
  • Ultrafast Switching Speed: With an exceptionally fast reverse recovery time, this rectifier minimizes power losses and improves efficiency, which is crucial for high-frequency operations.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which contributes to reduced power dissipation and improved thermal performance, leading to energy savings and a lower operating temperature.
  • High Surge Current Capability: The STTA406RL can handle high surge currents, providing robust performance during transient conditions and enhancing the overall reliability of the power circuit.
  • Surface Mount Package: Encased in an ISOWATT220AB package, the STTA406RL is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving design on printed circuit boards (PCBs).

Applications

The STTA406RL is ideal for a variety of applications where high-speed switching and efficiency are paramount. These include:

  • Switch-mode power supplies (SMPS)
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Power factor correction (PFC) circuits

STMicroelectronics' commitment to quality and performance is evident in the STTA406RL rectifier. Its robust design and advanced features make it a preferred choice for engineers and designers looking to enhance the performance of their high-voltage, high-speed power conversion systems. Whether it's for industrial, consumer, or automotive electronics, the STTA406RL provides the reliability and efficiency needed for today's advanced electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess