EN
  • EN
  • DE

VNH5200ASTR-E

Part No VNH5200ASTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-18V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver Power MOSFET On/Off 16-SO
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name VNH5200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number VNH5200ASTR-E-ND, 497-18693-2, 497-18693-1, 497-18693-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902723-VNH5200ASTR-E
Ultra Librarian 3D Model Ultra Librarian VNH5200ASTR-E CAD Model

Description

STMicroelectronics VNH5200ASTR-E Automotive-Grade H-Bridge Driver

The VNH5200ASTR-E from STMicroelectronics is a high-quality, automotive-grade H-Bridge driver designed for the efficient control of DC motors. This robust device is a part of ST's VIPower M0-7 series and is specifically engineered to handle a wide range of motor driving applications, making it an ideal choice for automotive environments where reliability and performance are paramount.

Constructed with advanced ST technologies, the VNH5200ASTR-E is capable of delivering up to 38A (junction temperature) of continuous current to the motor. It operates within a voltage range of 5.5V to 36V, which makes it versatile for various automotive applications such as power window lifts, seat adjustment, HVAC blowers, and other actuators.

The VNH5200ASTR-E integrates several protection features that ensure the safety and longevity of the device. It comes equipped with over-temperature protection, load dump voltage surge protection, and under-voltage shutdown. Additionally, it has overcurrent and short-circuit protection to safeguard the device against potentially damaging conditions. These features contribute to the reliability and robustness required in the demanding automotive industry.

The device's package is a compact, surface-mountable PowerSSO-36, which is designed for efficient heat dissipation and space-saving on the PCB. The VNH5200ASTR-E also offers diagnostic feedback through its current sense output, which allows the system to monitor the motor's current draw in real-time, a critical feature for advanced control and monitoring systems.

With its PWM capability, the VNH5200ASTR-E allows for precise control over the motor's speed and torque. This feature is essential for applications that require variable speed and reversible motor control. The device is also designed with a double level shifter for high-side and low-side driving, enhancing its performance and efficiency.

In summary, the VNH5200ASTR-E is a high-performance, feature-rich H-Bridge driver that provides a reliable and efficient solution for automotive motor control applications. Its advanced protection features, diagnostic capabilities, and robust design make it a top choice for engineers and designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6252 $52.5040
47+ $2.1540 $101.2380
72+ $2.0867 $150.2424
100+ $2.0194 $201.9400
129+ $1.9521 $251.8209
172+ $1.7501 $301.0172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess