EN
  • EN
  • DE

STAM1330TPQR

Part No STAM1330TPQR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number STAM1330
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 802052-STAM1330TPQR
Ultra Librarian 3D Model Ultra Librarian STAM1330TPQR CAD Model

Description

The STAM1330TPQR is a high-performance integrated circuit from STMicroelectronics, designed to cater to a variety of applications that require robust and efficient power management solutions. This advanced chip is a testament to STMicroelectronics' commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • High Efficiency: The STAM1330TPQR is engineered to deliver exceptional energy efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Compact Design: With its small footprint, this product is ideal for space-constrained applications, allowing designers to create more compact and sleek devices without compromising on performance.
  • Versatile Voltage Range: It supports a broad range of input and output voltages, providing flexibility in designing power supply circuits for various electronic products.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring reliable operation under a wide range of temperature conditions.
  • Advanced Process Technology: Manufactured using state-of-the-art semiconductor process technology, the STAM1330TPQR offers superior performance and longevity.

Applications

The versatility of the STAM1330TPQR allows it to be used in a diverse array of applications. Some of the common applications include:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Industrial control systems requiring efficient power conversion
  • Automotive electronics for enhanced energy management
  • Telecommunication equipment where reliable power supply is critical

Product Specifications

Parameter Value Part Number STAM1330TPQR Manufacturer STMicroelectronics Category Power Management ICs Package Surface-Mount RoHS Compliant

In conclusion, the STAM1330TPQR from STMicroelectronics is a state-of-the-art power management solution that combines efficiency, compactness, and versatility, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess