EN
  • EN
  • DE

STUSB4700YQTR

Part No STUSB4700YQTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description STAND-ALONE USB PD CONTROLLER (W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features USB, Type-C Configuration PMIC 24-QFN (4x4)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount, Wettable Flank
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name STUSB4700
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -1138-STUSB4700YQTR, -1138-STUSB4700YQDKR, -1138-STUSB4700YQCT, 497-18082-6, 497-18082-1, 497-18082-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898506-STUSB4700YQTR
Ultra Librarian 3D Model Ultra Librarian STUSB4700YQTR CAD Model

Description

STUSB4700YQTR USB Type-C Controller

The STUSB4700YQTR is a cutting-edge USB Type-C controller chip designed by STMicroelectronics, tailored for sink-only applications. This device is part of the STUSB4700 series, which is engineered to manage USB Type-C ports with the configuration channel (CC) logic needed for Type-C ecosystems. The STUSB4700YQTR simplifies the implementation of USB Type-C interfaces in a variety of applications, ranging from power accessories and peripherals to battery chargers and power banks.

Key Features

  • USB Type-C Rev 1.2 Compliant: The STUSB4700YQTR adheres to the latest USB Type-C specification, ensuring compatibility with the newest devices and features.
  • Sink Device Capabilities: Designed specifically for devices that receive power (sink), it supports different power profiles and can negotiate power delivery contracts through the Power Delivery (PD) protocol.
  • Integrated Power Delivery: The chip includes native support for Power Delivery 2.0, allowing for higher power charging and more flexible power management.
  • Dead Battery Mode: It provides support for Dead Battery Mode, which allows a device with a depleted battery to be powered directly from the USB Type-C connection.
  • Customizable Power Profiles: Manufacturers can program the STUSB4700YQTR with their preferred power profiles to match the specific power requirements of their devices.
  • Robust Protection Features: The controller includes multiple built-in protection features such as over-voltage, over-current, and over-temperature protection, ensuring safe operation under various conditions.

Applications

  • Smartphones and tablets
  • Power adapters and chargers
  • Power banks
  • Portable devices and accessories

The STUSB4700YQTR is available in a compact QFN-24 package, making it suitable for space-constrained designs. Its versatility and compliance with the USB Type-C and PD standards make it an ideal choice for developers looking to create future-proof, power-efficient products with a USB Type-C interface.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6646 $53.3168
19+ $5.4684 $103.8996
29+ $5.2975 $153.6275
40+ $5.1266 $205.0640
51+ $4.9557 $252.7407
68+ $4.4431 $302.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess