Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 1μA @ 300V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 089745-DPG30C300HB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DPG30C300HB CAD Model

Description

Product Overview

The DPG30C300HB is engineered for environments requiring high levels of power efficiency and reliability. Its cutting-edge design supports advanced technological applications.

Applications

  • Renewable energy systems
  • Grid power management
  • Smart home devices

Features and Benefits

  • State-of-the-art power efficiency
  • Enhanced durability and performance
  • Integration capabilities with smart technologies

This product is suited for developers focusing on energy efficiency and reducing overall power consumption without compromising on performance.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for RB715H-40
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V EMD3
Lowest to $0.2648
ECAD model for RB557WTL
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V SC75A
Lowest to $0.2926
ECAD model for RB481YT2R
Rohm Semiconductor
Need more? Email Us
ECAD model for RB095PS3STB
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
ECAD model for MDMA380P1600KC
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
ECAD model for VS-MUR1620CT-M3
Rohm Semiconductor
Lowest to $2.1189
ECAD model for RB717F T107
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 36
Lowest to $19.1451
ECAD model for MD36K08D1
Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5913 $51.8260
48+ $2.1262 $102.0576
73+ $2.0598 $150.3654
101+ $1.9933 $201.3233
130+ $1.9269 $250.4970
174+ $1.7276 $300.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention