EN
  • EN
  • DE

M74HCT74M1TR

Part No M74HCT74M1TR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer STMicroelectronics
Win Source Part Number 308995-M74HCT74M1TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M74HCT74M1TR CAD Model

Description

The M74HCT74M1TR from STMicroelectronics is a high-speed CMOS Dual D-type Flip Flop with clear and preset functionality. This integrated circuit is designed to be a part of the HCT (High-speed CMOS, TTL compatible) family, which ensures high-speed operation while maintaining the CMOS low power dissipation.

Key Features

  • Logic Type: Dual D-type Flip Flop
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: -8mA / 8mA
  • Trigger Type: Positive-edge
  • Propagation Delay Time: 13ns at 4.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: SO-14

The device features two independent D-type flip-flops with individual clear and set inputs. The outputs are buffered for best system performance. The information on the data input is transferred to the outputs on the positive edge of the clock pulse. Clear and set functions are independent of the clock and are initiated by a low level at the clear or set input respectively.

Applications

The M74HCT74M1TR is suitable for a wide range of applications where dual edge-triggered D-type storage is required. Common applications include:

  • Counters and dividers
  • Registers
  • Control circuits
  • Toggle circuits

Its high noise immunity and low power consumption make it ideal for use in battery-powered devices and other power-sensitive applications. The device's compatibility with TTL levels also allows it to be used in systems that integrate both CMOS and TTL technologies.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The M74HCT74M1TR is no exception, being manufactured to the highest standards to ensure consistent performance and longevity. The device is supplied in a surface-mount package, suitable for automated assembly processes and available in tape and reel packaging for efficient handling and manufacturing.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess