Products specifications Report Issue?

Reference Date Code 17+
Reference case SSOP36
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716978-VNH5050ATR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNH5050ATR CAD Model

Description

Overview of the VNH5050ATR Motor Driver

The VNH5050ATR is a high-power, full-bridge motor driver integrated circuit (IC) designed and manufactured by STMicroelectronics. This robust component is specifically engineered to deliver efficient and reliable control for a wide range of automotive-grade applications. It is particularly suitable for driving inductive loads such as DC motors, offering a simplified solution for the automotive industry and beyond.

Key Features

  • High Output Current Capability: The VNH5050ATR is capable of delivering a continuous current of up to 30A, making it an excellent choice for high-power applications.
  • Wide Voltage Range: It operates over a broad supply voltage range from 5.5V to 36V, providing versatility in various electrical environments.
  • Integrated Diagnostics: The device includes smart diagnostic features that provide feedback on the status of the motor, such as thermal shutdown, overvoltage shutdown, and load current monitoring. This helps in ensuring the safety and longevity of the application.
  • Protection Features: The VNH5050ATR incorporates several protection mechanisms, including under-voltage shutdown, over-temperature shutdown, and over-current protection, which contribute to the reliable operation of the motor driver.

Applications

The versatility of the VNH5050ATR makes it suitable for a variety of applications. These include, but are not limited to:

  • Automotive applications such as window lifters, seat adjusters, and HVAC blowers.
  • Industrial applications involving high-power motor control.
  • Robotics and automation systems requiring robust motor drivers.

Package and Quality

The VNH5050ATR is housed in a compact PowerSSO-24 package, which is designed to optimize the thermal performance and minimize the PCB footprint. STMicroelectronics ensures high-quality standards, with the VNH5050ATR meeting automotive qualification criteria, which underscores its reliability and performance in demanding environments.

With its combination of high-power capability, comprehensive diagnostic features, and wide range of applications, the VNH5050ATR stands out as a top-tier choice for designers looking for an efficient and durable motor driver solution.

You May Also Be Interested in

Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention