EN
  • EN
  • DE

VND7140AJ12TR

Part No VND7140AJ12TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Double channel high-side driver with CurrentSense analog feedback
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4 V ~ 28 V
Current - Output (Maximum) 8A
Rds On (Typ) 140 mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package PowerSSO-12
Win Source Part Number 1279608-VND7140AJ12TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VND7140
Introduction Date June 18, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian VND7140AJ12TR CAD Model

Description

STMicroelectronics VND7140AJ12TR Automotive-Grade Double Channel High-Side Driver

The VND7140AJ12TR from STMicroelectronics is a state-of-the-art, double channel high-side driver designed to interface with automotive and industrial applications. This robust component is part of ST's VIPower M0-7 series and is specifically engineered to deliver high performance and reliability for controlling resistive, inductive, and capacitive loads. The device's compact PowerSSO-16 package is ideal for space-constrained applications, while providing efficient heat dissipation and enhanced thermal performance.

One of the standout features of the VND7140AJ12TR is its built-in current sensing capability, which allows for real-time monitoring of the load current. This feature is crucial for systems that require feedback for diagnostics and control, such as automotive ECUs (Engine Control Units). Additionally, the device is equipped with protection functions including overcurrent, overtemperature, and load dump protection, ensuring the safety and longevity of both the driver and the load.

The VND7140AJ12TR operates over a broad voltage range from 5.5V to 28V, making it versatile for various automotive supply voltages. It also boasts an impressive maximum continuous current of 25A per channel, which is ample for driving high-power loads. With its CMOS-compatible input and diagnostic output, the device seamlessly integrates with microcontrollers, providing a user-friendly interface for system control and feedback.

Another significant advantage of the VND7140AJ12TR is its compliance with automotive qualification standards, including AEC-Q100. This ensures the device meets the rigorous demands of the automotive industry, where reliability and performance under harsh conditions are non-negotiable. Whether it's for controlling lights, motors, or other automotive subsystems, this high-side driver is designed to deliver consistent performance in the challenging environment of modern vehicles.

In summary, the VND7140AJ12TR is a highly reliable and efficient solution for driving high-power loads in automotive and industrial applications. Its integrated diagnostics, robust protection features, and compliance with automotive standards make it an excellent choice for designers looking for a high-quality, high-side driver solution.

You May Also Be Interested in

Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9686 $54.6546
25+ $4.0768 $101.9200
38+ $3.9494 $150.0772
53+ $3.8220 $202.5660
68+ $3.6946 $251.2328
91+ $3.3124 $301.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess