EN
  • EN
  • DE

STM32H753I-EVAL

Part No STM32H753I-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32H7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M7
Utilized IC / Part STM32H753XIH6
Mounting Type Fixed
Contents Board(s), LCD
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Other Names 497-18004,STM32H753I-EVAL
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1283959-STM32H753I-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32H753I-EVAL CAD Model

Description

STM32H753I-EVAL Evaluation Board Overview

The STM32H753I-EVAL evaluation board is a high-end development platform for the STM32H7 series of microcontrollers, designed and manufactured by STMicroelectronics. This board is specifically tailored for engineers and developers seeking to explore the capabilities of the STM32H753xx microcontrollers, which are among the most powerful in the STM32 family, featuring a dual-core architecture with an ARM® Cortex®-M7 core and a Cortex®-M4 core.

The STM32H753I-EVAL is packed with a range of features to facilitate rapid development and testing. At the heart of the board is the STM32H753IIK6 microcontroller, which operates at a frequency of up to 400 MHz and includes 2 Mbytes of Flash memory and 1 Mbyte of RAM, offering ample space for complex applications.

Key Features:

  • Comprehensive Connectivity: The evaluation board includes a plethora of connectivity options such as Ethernet, USB OTG, CAN, RS-232, RS-485, audio, and microSD card interface, ensuring that developers have the flexibility to interface with a wide range of peripherals and devices.
  • Rich Set of Peripherals: It comes with an ST-LINK/V2-1 debugger/programmer, a 4-inch color LCD with touch panel, joystick, camera interface, and SDRAM, SRAM, and NOR Flash memory, providing a comprehensive ecosystem for product development.
  • Flexible Power Supply: The board can be powered through various sources including USB, an external power supply, or Power over Ethernet (PoE), making it versatile for different development environments.
  • Expansion Support: For further functionality expansion, the STM32H753I-EVAL offers Arduino Uno V3 and STMod+ connectors, in addition to Pmod™ interfaces, allowing for modular and custom expansions.
  • Comprehensive Software Support: The board is supported by a wide range of software, including the STM32CubeH7 MCU Package, which contains HAL, low-layer APIs, and examples for a quick start in developing applications.

With its extensive range of features and connectivity options, the STM32H753I-EVAL evaluation board stands out as an excellent choice for professional developers looking to harness the full potential of the STM32H7 series MCUs in their next high-performance embedded systems project.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess