EN
  • EN
  • DE

EVLKSTCOMET10-1

Part No EVLKSTCOMET10-1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION KIT / STCOMET Energy/Power Meter Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STCOMET
Supplied Contents Board(s)
Base Product Number EVLKSTCOMET10
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1341633-EVLKSTCOMET10-1
Ultra Librarian 3D Model Ultra Librarian EVLKSTCOMET10-1 CAD Model

Description

STMicroelectronics EVLKSTCOMET10-1 Product Overview

The EVLKSTCOMET10-1 is a state-of-the-art evaluation kit designed by STMicroelectronics to showcase the capabilities of their advanced power management and motor control technologies. This kit is specifically engineered for developers and engineers who are looking to explore the features and performance of the STCOMET10 chipset, which is an integrated solution for smart metering applications.

At the heart of the EVLKSTCOMET10-1 kit lies the STCOMET10, a system-on-chip that combines a power line communication (PLC) modem with a high-performance metrology engine. This integration allows for accurate energy measurement and efficient data communication over the electrical grid, making it an ideal solution for smart grid and smart metering applications.

The evaluation kit comes with all the necessary hardware to get started, including a power supply board, a communication board, and a metering board. The metering board is equipped with the STCOMET10 chipset, which supports a wide range of metering functionalities such as active and reactive energy measurement, tamper detection, and time-of-use metering. The communication board provides the PLC capabilities, allowing for robust and secure data transmission even in noisy power line environments.

For developers, the EVLKSTCOMET10-1 is accompanied by comprehensive software tools and documentation. These resources help to streamline the development process, from initial evaluation to final product deployment. The kit's user-friendly interface and pre-loaded demonstration software make it easy to test and validate the STCOMET10's features, ensuring a quick learning curve and a shortened time-to-market for new products.

With its powerful combination of accurate metrology and reliable communication, the EVLKSTCOMET10-1 evaluation kit from STMicroelectronics is an invaluable tool for anyone involved in the development of smart metering solutions. It not only demonstrates the capabilities of the STCOMET10 chipset but also provides a versatile platform for innovation in the burgeoning field of smart energy management.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess