Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 33A
Rds On (Typ) 25 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-36
Win Source Part Number 1117420-VND5E025AYTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VND5E025AY
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian VND5E025AYTR-E CAD Model

Description

STMicroelectronics VND5E025AYTR-E: High-Side Driver

The VND5E025AYTR-E from STMicroelectronics is a monolithic device designed for driving resistive and inductive loads with high current and high voltage capabilities. It is a part of the VIPower M0-5 family, which is well-suited for a wide range of automotive applications, making it an ideal choice for manufacturers and designers looking to implement robust and reliable high-side drivers in their systems.

Key Features:

  • Integrated Dual Channel: The device features two independent high-side drivers, which can be controlled separately, providing flexibility in controlling different loads.
  • Advanced Protection: The VND5E025AYTR-E includes overcurrent, overtemperature, and load dump voltage surge protection, ensuring the safety and longevity of the device under harsh operating conditions.
  • Diagnostic Functions: It incorporates diagnostic feedback functionalities that alert the control unit in case of an open load, overload, or thermal shutdown condition, enhancing system reliability.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, this high-side driver can handle a wide array of automotive applications, including those that require a higher voltage operation.
  • Low Stand-by Current: The device has been optimized for low stand-by current consumption, which is crucial for battery-powered applications where power efficiency is a priority.

Applications:

The VND5E025AYTR-E is particularly well-suited for automotive environments where high reliability and efficiency are required. Typical applications include:

  • Driving of automotive lamps: headlights, fog lights, turn signals
  • Control of motors: window lifters, windshield wipers
  • Power management: relay replacement, power distribution

With its robust design and integrated features, the VND5E025AYTR-E is also suitable for industrial and consumer applications that demand high-side switch functionalities. Its compact surface-mount package (PowerSSO-24) ensures a space-saving installation, while its compliance with the stringent automotive qualification standards (AEC-Q100) underscores its reliability in automotive-grade applications.

Overall, the VND5E025AYTR-E high-side driver from STMicroelectronics represents a sophisticated solution for driving high-power loads with high efficiency and reliability, making it a valuable component in modern automotive and industrial electronic systems.

You May Also Be Interested in

Infineon Technologies
SMART HIGH-SIDE POWER SWITCH / Power Switch/Driver 1:1 N-Channel 1.5A PG-DSO-8-44
Lowest to $9.7792
ECAD model for BTT62001EJA
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3 / Power Switch/Driver 1:1 N-Channel 1.8A SOT-23-3
Need more? Email Us
ECAD model for RT9742JNGV
Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG
ON Semiconductor
IC PWR SWITCH P-CHAN 1:2 8SOIC / Power Switch/Driver 1:2 P-Channel 1.5A 8-SOIC
Need more? Email Us
ECAD model for NCP382LD15AAR2G
Diodes Incorporated
LOAD SWITCH X1-WLB0808-4 T&R 3K / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0808-4
Lowest to $0.2094
ECAD model for AP22916BCA4-7
Diodes Incorporated
LOADSWITCHX1-WLB0909-4T&R3K / Power Switch/Driver 1:1 P-Channel 1.5A X1-WLB0909-4
Lowest to $0.1701
ECAD model for AP22908CN4-7
Infineon Technologies
Smart High-Side NMOS-Power Switch
Lowest to $1.8484
ECAD model for ITS4200S-ME-P
Renesas Electronics America
Silicon P Channel MOS FET Series Power Switching
Lowest to $0.2466
ECAD model for RJE0615JSP
Diodes Incorporated
IC PWR SWITCH P-CH X1-WLB0909-4 / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0909-4
Need more? Email Us
ECAD model for AP22913CN4-7-36

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4631 $51.2085
85+ $1.2005 $102.0425
130+ $1.1630 $151.1900
180+ $1.1255 $202.5900
230+ $1.0880 $250.2400
310+ $0.9754 $302.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention