EN
  • EN
  • DE

VND3NV04

Part No VND3NV04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description “OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET POWER OMNIFET II DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 36V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 3.5A
Rds On 120mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number VN*3NV
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1279576-VND3NV04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND3NV04 CAD Model

Description

Overview of VND3NV04

The VND3NV04 from STMicroelectronics is a robust MOSFET designed for automotive and industrial applications that require high current and high voltage capabilities. This device is part of the OMNIFET II family, which is known for providing smart electronic switches with enhanced power handling capacity and diagnostic features.

Key Features

  • High Current Handling: The VND3NV04 is capable of handling continuous current up to 3.5 A, making it suitable for driving moderate to high-power loads.
  • High Voltage Tolerance: With a clamping voltage of 42V, this MOSFET can sustain transient over-voltage conditions, ensuring reliability under stressful conditions.
  • Thermal Protection: The device includes an overtemperature shutdown feature to protect against thermal runaway, ensuring the safety and longevity of the system.
  • Diagnostic Function: The VND3NV04 provides a diagnostic feedback feature through its status pin, allowing the system to monitor the health and status of the switch.
  • Low On-resistance: The low on-resistance of this device minimizes power loss and improves efficiency when the switch is in the ON state.

Applications

The VND3NV04 is versatile and can be used in a wide range of applications, including:

  • Automotive load driving, such as lights, heaters, and motors
  • Industrial control systems
  • DC motor control circuits
  • Power management systems

Package and Quality Assurance

STMicroelectronics packages the VND3NV04 in a compact, surface-mountable SO-8 package, which allows for efficient use of board space. The device also meets strict automotive qualification standards, ensuring high reliability and performance even in harsh environments.

In conclusion, the VND3NV04 from STMicroelectronics is a highly capable MOSFET switch that offers robust performance with integrated diagnostic capabilities. It is an ideal choice for designers looking for a reliable switch to manage power in automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9294 $51.1170
115+ $0.8706 $100.1190
180+ $0.8412 $151.4160
260+ $0.7824 $203.4240
335+ $0.7530 $252.2550
415+ $0.7236 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess