Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 550V
Id - Continuous Drain Current 48A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 100mOhm at 24A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 117nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 3700pF at 25V
Power Dissipation (Maximum) 450W
Temperature Range - Operating 150°C
Mounting Style Chassis Mount
Supplier Device Package ISOTOP
Manufacturer Package ISOTOP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1260923-STE48NM50
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian STE48NM50 CAD Model

Description

Introducing the STE48NM50 from STMicroelectronics

The STE48NM50 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative approach in electronics. This particular MOSFET is engineered to meet the high-performance standards required by modern power applications, making it a perfect fit for a wide range of industrial and technology sectors.

Key Features

  • High Voltage Capability: The STE48NM50 operates at a maximum voltage of 500V, providing ample headroom for high voltage applications and ensuring reliability under surge conditions.
  • Low On-Resistance: With an on-resistance of just 0.08 ohms, this MOSFET minimizes power loss and improves efficiency, which is crucial for power management in electronic systems.
  • High Current Rating: It supports a continuous drain current of up to 30A, making it capable of handling high power loads without compromising performance.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and enabling efficient operation at high frequencies.
  • Robust Package: Encased in a TO-247 package, the STE48NM50 is designed for optimal thermal performance and durability, ensuring a long operational lifespan even in demanding conditions.

Applications

The versatility of the STE48NM50 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Welding equipment
  • Uninterruptible Power Supplies (UPS)

Reliability and Performance

The STE48NM50 is designed with reliability in mind. Its robust construction and high-quality materials ensure stable operation over a wide temperature range and in harsh environments. STMicroelectronics' commitment to quality means that each MOSFET is rigorously tested to meet stringent industry standards for performance and durability.

Whether you're developing power supplies, designing motor control units, or working on any application that demands high-efficiency power conversion, the STE48NM50 from STMicroelectronics is an excellent choice that combines performance, efficiency, and reliability in a powerful package.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL
Rohm Semiconductor
Lowest to $0.2018
ECAD model for RTQ035N03 TL
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 93A DPAK
Lowest to $32.8422
ECAD model for IRFR3711Z
Rohm Semiconductor
Lowest to $0.0763
ECAD model for RTE002P02FTL
Rohm Semiconductor
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package
Lowest to $0.0725
ECAD model for RW1A025ZPT2R
STMicroelectronics
Extremely low gate charge | MOSFET N-CH 650V 24A D2PAK
Lowest to $9.2943
ECAD model for STB33N65M2
Rohm Semiconductor
Lowest to $0.0699
ECAD model for RUM002N05G
Rohm Semiconductor
Need more? Email Us
ECAD model for RTU002P02F T106

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5474 $105.0948
3+ $43.1159 $129.3477
5+ $41.7685 $208.8425
6+ $40.4211 $242.5266
8+ $39.0738 $312.5904
10+ $35.0316 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 82 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention