EN
  • EN
  • DE

VND07NV04

Part No VND07NV04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 408279-VND07NV04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND07NV04 CAD Model

Description

The VND07NV04 from STMicroelectronics is a high-performance, surface-mount technology (SMT) Power MOSFET designed to deliver efficient power management and conversion for a broad range of applications. This device is a part of ST's OMNIFET II™ family, which is known for its robustness and advanced technology that ensures reliable operation even under harsh conditions.

Key Features:

  • Device Type: OMNIFET II™ Power MOSFET
  • RDS(on): Low on-resistance for higher efficiency and reduced heat generation.
  • Drain-source Voltage (VDS): 40V, providing a good balance between performance and reliability.
  • Current Rating: The VND07NV04 can handle continuous drain currents up to 60A, making it suitable for high-power applications.
  • Thermal Resistance: Excellent thermal performance with a junction-to-ambient thermal resistance that ensures stability.
  • Protection Features: Built-in over-temperature, over-current, and ESD protection mechanisms for enhanced durability and safety.
  • Package: Housed in a compact DPAK (TO-252) package, the VND07NV04 is designed for efficient PCB space utilization.

Applications:

The VND07NV04 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as motor drives and lamp drivers
  • DC-DC converters and power supplies
  • Load switches and battery management systems
  • Industrial control systems

Why Choose VND07NV04?

STMicroelectronics' VND07NV04 stands out for its integration of advanced protection features, low on-resistance, and high current handling capability. Its robustness and reliability are enhanced by ST's OMNIFET II™ technology, making it a preferred choice for designers looking for a power MOSFET that can withstand demanding conditions while providing efficient power conversion and control.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess