EN
  • EN
  • DE

VN02AN-11-E

Part No VN02AN-11-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR HI SIDE SSR PENTAWATT HOR / Smart Power Solid State Relay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 7 V ~ 36 V
Current - Output (Maximum) 7A
Rds On (Typ) 350 mOhm (Maximum)
Fault Protection Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package Pentawatt-5 (Vertical, Bent and Staggered Leads)
Manufacturer Package 5-PENTAWATT
Win Source Part Number 799118-VN02AN-11-E
Popularity Medium
Supply and Demand Status Limited
Family Name VN02AN-11-E
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VN02AN-11-E CAD Model

Description

The VN02AN-11-E is a high-performance automotive-grade power switch, designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the VIPower™ M0-5 family and is specifically engineered to handle a wide range of high-power applications with efficiency and reliability.

Key Features

  • Integrated Vertical Current Flow Power MOSFET: The VN02AN-11-E boasts an integrated vertical current flow power MOSFET, which allows for efficient current handling and thermal performance, making it suitable for heavy-duty operations.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the device ensures protection against overheating, which enhances the longevity and reliability of both the switch and the application it is used in.
  • Load Dump Protection: The device is equipped with load dump voltage protection, safeguarding it against voltage spikes that may occur in automotive power systems, thus ensuring stable performance.
  • Current Limitation: A current limitation feature helps prevent damage from overcurrent conditions, making the VN02AN-11-E a robust choice for applications where current surges are a concern.
  • Diagnostic Feedback: The switch provides diagnostic feedback that can be used to monitor the status of the switch, which is crucial for maintaining system integrity and troubleshooting.
  • Controlled Device Turn-on: The controlled turn-on feature of the device minimizes inrush current, contributing to the overall system stability and reducing the risk of component damage.

Applications

The VN02AN-11-E is primarily used in the automotive industry, where robust and reliable power switching is critical. Typical applications include but are not limited to:

  • Automotive interior lighting
  • Engine control units
  • Body control modules
  • Power distribution systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN02AN-11-E is no exception, and it complies with the strict automotive industry standards for quality and reliability, including AEC-Q100 qualification. This ensures that the product is suitable for the challenging conditions of automotive applications, where performance and durability are non-negotiable.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess