EN
  • EN
  • DE
  • IT

TSV522AIST

Part No TSV522AIST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP DUAL 1.15MHZ MINI-8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.89 V/μs
Gain Bandwidth Product (GBP) 1.15MHz
Current - Input Bias 1pA
Voltage - Input Offset 600μV
Operating Supply Current 45μA
Channel Output Current 55mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MiniSO
Win Source Part Number 099860-TSV522AIST
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSV522AIST CAD Model

Description

The TSV522AIST is a high-quality, precision operational amplifier (op-amp) from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular op-amp is designed to offer a balance between performance and power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Low Power Consumption: The TSV522AIST is optimized for low-voltage operations, consuming just 29 µA of quiescent current per amplifier at 5 V, which is particularly beneficial for battery-powered and portable applications.
  • Wide Supply Voltage Range: It operates over a wide range of supply voltages from 2.7 V to 5.5 V, providing design flexibility for various system requirements.
  • High Stability: This op-amp offers rail-to-rail input and output, which enhances its stability and performance across the full voltage range.
  • Excellent Accuracy: The TSV522AIST features low input offset voltage and high gain bandwidth product, ensuring accurate signal amplification and processing.
  • Extended Temperature Range: It is designed to operate within an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The TSV522AIST's combination of low power, precision, and robustness makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Analog signal conditioning

Package Information

The TSV522AIST is available in a small outline package, specifically the 8-lead Mini-SO8. This compact package is suitable for space-constrained applications while still providing excellent thermal performance.

In conclusion, the TSV522AIST from STMicroelectronics is a versatile, efficient, and reliable component that meets the demands of modern electronic designs. Its superior design and performance characteristics ensure it can be integrated into a wide range of high-performance and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8092 $54.2760
70+ $1.4845 $103.9150
105+ $1.4381 $151.0005
145+ $1.3917 $201.7965
190+ $1.3453 $255.6070
250+ $1.2061 $301.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,913 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess