EN
  • EN
  • DE
  • IT

TSC200IST

Part No TSC200IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW / HIGH SIDE BIDIRECTIONAL, Z  /  Current Sense Amplifier 1 Circuit Open Drain 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Open Drain
Slew Rate 7V/µs
-3db Bandwidth 1 MHz
Current - Input Bias 500 nA
Voltage - Input Offset 100 µV
Current - Supply 840µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-TSC200ISTCT,497-TSC200ISTDKR,497-TSC200ISTTR
Standard Package 4,000
Win Source Part Number 1111431-TSC200IST
Ultra Librarian 3D Model Ultra Librarian TSC200IST CAD Model

Description

The TSC200IST from STMicroelectronics is a high-precision current sense amplifier designed to provide accurate current measurement in a variety of applications. This device is part of STMicroelectronics' TSC series, known for its robust performance and reliability. The TSC200IST is particularly suited for applications such as power management, battery chargers, and overcurrent protection circuits.

Key Features

  • Precision Amplification: The TSC200IST offers a gain bandwidth product of 4 MHz with a precision voltage offset of just 200 µV, ensuring accurate current sensing.
  • Wide Input Common-Mode Range: It operates on a common-mode voltage range from -0.3V to 26V, catering to systems with varying ground potentials and making it versatile for both high-side and low-side current sensing.
  • Low Supply Voltage: The device can function with a supply voltage as low as 2.7V, up to a maximum of 5.5V, making it suitable for low voltage applications.
  • High Output Swing: The TSC200IST provides a rail-to-rail output swing which maximizes dynamic range and is compatible with a wide range of analog-to-digital converters (ADCs).
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, the TSC200IST is designed to perform reliably in extreme environmental conditions.

Applications

The versatility of the TSC200IST makes it an ideal choice for various applications. It is commonly used in:

  • Automotive systems for battery current monitoring and fuel injection systems
  • Industrial systems for motor control and power supply management
  • Consumer electronics for overcurrent protection and power saving features
  • Energy management systems for solar inverters and smart grid infrastructure

Package and Availability

The TSC200IST is available in a small SOT23-5 package, which is suitable for space-constrained applications. Its compact size, coupled with its robustness and precision, makes it a preferred choice for designers looking to optimize their current sensing solutions. For pricing, samples, and further technical details, customers can contact STMicroelectronics or authorized distributors.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8234 $50.8212
44+ $2.3166 $101.9304
67+ $2.2442 $150.3614
93+ $2.1718 $201.9774
120+ $2.0994 $251.9280
160+ $1.8823 $301.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess