EN
  • EN
  • DE

VNB14N04

Part No VNB14N04
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ”OMNIFET”: FULLY AUTOPROTECTED POWER MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET, VIPower
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 35V (Maximum)
Current - Output (Maximum) 10A
Rds On (Typ) 70 mOhm (Maximum)
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1279563-VNB14N04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VNB14N04
Introduction Date January 20, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VNB14N04 CAD Model

Description

The VNB14N04 from STMicroelectronics is a robust OMNIFET II™ Power MOSFET designed for high-performance switching applications. This device is part of ST's vertical structure power MOSFETs which are well-known for their quality, reliability, and efficiency. The VNB14N04 is particularly suitable for automotive and industrial applications where power density and energy efficiency are of paramount importance.

Key Features

  • Device Type: Power MOSFET
  • Voltage Rating: 40V, making it ideal for a wide range of automotive and industrial applications.
  • Current Rating: The VNB14N04 can handle continuous current up to 12A, ensuring reliable performance for heavy-duty operations.
  • Low On-Resistance: Featuring an extremely low on-resistance (R<sub>DS(on)) which enhances its efficiency and reduces power losses during operation.
  • High Avalanche Ruggedness: The device is designed to withstand high energy pulses in the avalanche and commutation mode, ensuring durability and reliability.
  • 100% Avalanche Tested: Each unit is tested to guarantee optimal performance even under harsh conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, thus enhancing its lifespan.
  • Gate Charge Minimization: Optimized gate charge to reduce switching losses without compromising on the ease of drive.

Applications

The VNB14N04's robustness and efficiency make it an excellent choice for a variety of applications, including:

  • Automotive applications such as engine control units, ABS, and power steering systems.
  • DC-DC converters and power management systems.
  • Motor control circuits for industrial automation.
  • Switching regulators and load switch applications.

Conclusion

The VNB14N04 Power MOSFET from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components for the automotive and industrial sectors. With its low on-resistance, high current handling capability, and robust thermal and avalanche features, this MOSFET stands out as a top choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess