Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 80A
Voltage - Forward (Vf) (Maximum) @ If 690mV @ 80A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 45V
Operating Temperature - Junction 150°C (Maximum)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 1261856-STPS16045TV
Manufacturer Homepage www.st.com
Family Name STPS16045TV
Introduction Date August 30, 1999
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS16045TV CAD Model

Description

STPS16045TV - Schottky Rectifier from STMicroelectronics

The STPS16045TV is a state-of-the-art Schottky rectifier designed by STMicroelectronics, a leader in the semiconductor industry. This component is engineered to meet the rigorous demands of high-efficiency power supply applications, offering a combination of low forward voltage drop and high surge current capability. Its robust construction and superior performance make it an ideal choice for a variety of power conversion systems.

Key Features

  • High Junction Temperature Capability: The STPS16045TV is capable of operating at junction temperatures as high as 150°C, ensuring reliability even under extreme conditions.
  • Low Forward Voltage Drop: The device's Schottky barrier diode design allows for a very low forward voltage drop, which translates into reduced power losses and improved efficiency in your application.
  • High Average Forward Current: With an average forward current of 2 x 80 A, this rectifier can handle high levels of current, making it suitable for power-intensive applications.
  • High Surge Current Capability: It is designed to withstand surge currents, ensuring durability and long-term performance.
  • Isolated Package: The STPS16045TV comes in an isolated TO-220AB package, providing ease of mounting and electrical isolation from the heatsink.

Applications

The STPS16045TV is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • Power converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STPS16045TV is no exception. It is manufactured to meet the highest standards of performance and reliability. Whether you're designing a power supply for industrial equipment or a sophisticated automotive power system, you can trust this Schottky rectifier to deliver optimal performance and durability.

For designers and engineers looking for a reliable and efficient power rectification solution, the STPS16045TV provides an excellent balance of performance and robustness. Its superior characteristics ensure that it can be integrated into a multitude of power applications with confidence.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURPOSE
Need more? Email Us
ECAD model for 1N6642UBCC
Vishay
DIODE MOD GP 1000V 40A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKJ71/10
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 10A,
Need more? Email Us
ECAD model for MBRF10L100CT C0G
IXYS
DIODE MOD GP 1200V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-12N1B
IXYS
DIODE MOD GP 1600V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-16N1B
Panasonic
Diode Switching 80V 0.1A 6-Pin Mini6-G2 T/R / DIODE ARRAY GP 80V 100MA MINI6
Need more? Email Us
ECAD model for MA6X12200L
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3
Vishay
Diode Schottky 50V 20A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 50V TO263AB
Need more? Email Us
ECAD model for MBRB2050CT-E3/81
SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 200V TO247
Need more? Email Us
ECAD model for MBR30200WT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9773 $93.9546
3+ $38.5455 $115.6365
5+ $37.3409 $186.7045
7+ $36.1364 $252.9548
9+ $34.9319 $314.3871
11+ $31.3182 $344.5002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention