EN
  • EN
  • DE

VN380SP

Part No VN380SP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SMART SOLENOID DRIVER SOLID STATE RELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1279501-VN380SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN380SP CAD Model

Description

Overview of VN380SP from STMicroelectronics

The VN380SP is a high-performance motor driver manufactured by STMicroelectronics, designed to deliver efficient power management and control for a wide range of automotive applications. This versatile device is engineered to handle the challenging demands of driving inductive loads such as motors, making it an ideal choice for powertrain systems, body control modules, and other vehicular subsystems.

Key Features

  • Integrated Power Stage: The VN380SP includes an H-bridge power stage with a high current rating, which allows for direct control of motor actuation in both directions.
  • Smart Power Technology: Utilizing STMicroelectronics' proprietary Smart Power technology, the VN380SP ensures robust performance and excellent energy efficiency.
  • Diagnostic Functions: Advanced diagnostic features are built into the VN380SP to monitor the status of the motor and the driver itself, providing critical feedback to ensure safe and reliable operation.
  • Protection Features: The device comes with a comprehensive set of protection features, including thermal shutdown, load dump protection, and under-voltage shutdown, safeguarding the electronics against common fault conditions.

Applications

The VN380SP's ability to drive high-current inductive loads with precision makes it suitable for a variety of automotive applications, such as:

  • Window lifters
  • Seat position adjusters
  • Sunroof motors
  • Wiper controls

Technical Specifications

With an operational voltage range that accommodates automotive power systems, the VN380SP is designed to be flexible and resilient. The device operates over a wide temperature range, meeting the rigorous standards required for automotive electronics. Its compact package allows for easy integration into space-constrained environments, while the lead-free construction underscores STMicroelectronics' commitment to environmental sustainability.

In summary, the VN380SP from STMicroelectronics is a robust and reliable motor driver solution that offers advanced features and protections to meet the stringent requirements of automotive applications. Its high level of integration, diagnostic capabilities, and Smart Power technology make it an excellent choice for designers looking to enhance the performance and safety of their motor control systems.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess