Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 118V/μs
Gain Bandwidth Product 65MHz
-3db Bandwidth 100MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Supply Current 9.8mA
Current - Output / Channel 55mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSH81
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274727-TSH81ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH81ID CAD Model

Description

STMicroelectronics TSH81ID: High-Performance Operational Amplifier

The TSH81ID is a cutting-edge operational amplifier (op-amp) designed by STMicroelectronics, renowned for its high-performance and versatile applications. This device is part of the TSH8x series, which is well-suited for a variety of demanding analog circuits. The TSH81ID is a single operational amplifier that offers an excellent balance of speed, precision, and low power consumption, making it an ideal choice for professional and high-fidelity audio applications, as well as for signal conditioning in control systems and telecommunications.

Key Features:

  • High Slew Rate: The TSH81ID boasts a high slew rate, enabling it to respond quickly to changes in the input signal, which is crucial for high-speed amplification tasks.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, ensuring accurate signal amplification across various applications.
  • Low Noise: The TSH81ID has low noise characteristics, minimizing the distortion and interference in the output signal, thus preserving signal integrity.
  • Low Distortion: This op-amp is engineered to offer low harmonic distortion, making it ideal for audio applications where maintaining the purity of the original signal is paramount.
  • Single Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and making it suitable for battery-operated devices.
  • Robust Design: The TSH81ID is designed to be robust with a wide operating temperature range, ensuring reliability and stability across different environmental conditions.

Applications:

The versatility of the TSH81ID allows it to be integrated into a wide range of applications. It is particularly well-suited for:

  • Professional audio equipment
  • Active filters and signal conditioning
  • Data acquisition systems
  • Telecommunications
  • Analog-to-digital converters (ADC) drivers

In conclusion, the TSH81ID from STMicroelectronics is a reliable and efficient solution for designers looking to enhance their analog circuitry with an op-amp that offers high speed, low noise, and low distortion. Its single supply operation and robust design make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $16.7011
ECAD model for AD8664ARZ
Linear Technology
Dual/Quad 80MHz, 25V/μs Low Power Rail-to-Rail Input and Output Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $11.2318
ECAD model for LT1801IS8
Linear Technology
Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Lowest to $40.0253
ECAD model for LT1469CN8
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD
Texas Instruments
LM13700 Dual Operational Transconductance Amplifiers with Linearizing Diodes and Buffers | IC OPAMP TRANSCOND 2 CIRC 16SOIC
Lowest to $0.4788
ECAD model for LM13700M
ON Semiconductor
1.0 V, Rail-to-Rail, Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for MC33502DG
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 16QSOP
Need more? Email Us
ECAD model for MAX4269EEE
Linear Technology
High Speed Operational Amplifier
Lowest to $2.1770
ECAD model for LT318AN8

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention