Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 26V
Supply Voltage Not Required
Current - Output (Maximum) 31A
Rds On 30mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VN31
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279491-VN31SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN31SP CAD Model

Description

The VN31SP is a high-performance device from STMicroelectronics, designed to cater to a wide range of automotive and industrial applications. This robust product is part of the VIPower M0-7 series and is known for its exceptional reliability and efficiency in managing power loads.

Key Features

  • High-Side Driver: The VN31SP operates as a high-side driver, allowing it to switch power to loads from the positive supply rail. This is particularly useful in automotive environments where ground disturbances are common.
  • Current Control: With built-in current control, the device can manage the load with precision, ensuring optimal performance and protection against overcurrent conditions.
  • Thermal Shutdown: The thermal shutdown feature provides additional safety by automatically turning off the output if the chip's temperature exceeds a safe threshold.
  • Load Dump Protection: The VN31SP is equipped with load dump voltage protection, safeguarding the device against surges that occur when an inductive load is suddenly disconnected.

Applications

The VN31SP's versatility makes it suitable for a variety of applications, particularly in the automotive sector where reliability and durability are crucial. Common applications include:

  • Automotive interior lights
  • Door control
  • Automotive climate control systems
  • Engine control units

Technical Specifications

The VN31SP is built to meet stringent technical requirements. Some of its notable specifications include:

  • Integrated analog current sense
  • Very low standby current
  • Compatible with 3V and 5V CMOS logic interfaces
  • Protection against loss of ground and loss of Vcc

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the VN31SP is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs consistently under the most demanding conditions.

For detailed information about the VN31SP, including datasheets, technical documentation, and support resources, please visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.5-V TO 80-V HIGH SI / Power Switch/Driver 1:1 N-Channel 4A 19-VSSOP
Lowest to $2.9546
ECAD model for TPS48111LQDGXRQ1
Infineon Technologies
IC SWITCH SMART HISIDE TO263 / Current Limit Switch High Side
Need more? Email Us
ECAD model for BTS500151TADATMA1
Renesas Electronics America
Silicon P Channel MOS FET Series Power Switching
Lowest to $0.2466
ECAD model for RJE0615JSP
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Texas Instruments
5.5-V, 10-A, 4-MON-RESISTANCE LO / Power Switch/Driver 1:1 N-Channel 10A 10-WQFN-HR (1.5x2)
Lowest to $1.4364
ECAD model for TPS22998RYZR
Infineon Technologies
SMART HIGH-SIDE POWER SWITCH / Power Switch/Driver 1:1 N-Channel 1.5A PG-DSO-8-44
Lowest to $9.7792
ECAD model for BTT62001EJA
Torex Semiconductor Ltd
High Side Line Switch with Low Supply Current
Lowest to $1.1659
ECAD model for XC8101AA01MR
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3 / Power Switch/Driver 1:1 N-Channel 1.8A SOT-23-3
Need more? Email Us
ECAD model for RT9742JNGV
Diodes Incorporated
IC PWR SWITCH P-CH X1-WLB0909-4 / Power Switch/Driver 1:1 P-Channel 2A X1-WLB0909-4
Need more? Email Us
ECAD model for AP22913CN4-7-36

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention