EN
  • EN
  • DE

STV9379FA

Part No STV9379FA
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description VERTICAL DEFLECTION BOOSTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262330-STV9379FA
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV9379FA CAD Model

Description

Introducing the STV9379FA Vertical Deflection Booster

The STV9379FA is a cutting-edge component manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This vertical deflection booster is specifically designed for high-end television and monitor displays, offering an optimal solution for driving the vertical deflection coil in CRT applications.

The device is built using STMicroelectronics' state-of-the-art Bipolar technology, which guarantees high performance and robustness. With its compact and efficient design, the STV9379FA is capable of delivering a high current output of up to 2.5A (peak to peak), which is essential for maintaining the precision and quality of the displayed images on large screens.

One of the key features of the STV9379FA is its impressive flyback generator that operates up to 70V, ensuring a smooth and reliable vertical scan. This is complemented by the built-in thermal protection and guard circuit, which protects the device from overheating and potential damage caused by external stress factors.

Furthermore, the STV9379FA offers flexibility in terms of its power supply, as it can operate effectively over a wide range of voltages. This feature, along with its minimal external component requirement, makes it an ideal choice for designers looking to simplify their circuit designs and reduce overall costs.

For ease of integration, the STV9379FA comes in a Heptawatt package, which is not only space-saving but also ensures better power dissipation. Its pin configuration is thoughtfully designed to facilitate easy mounting onto PCBs and streamline the manufacturing process.

In conclusion, the STV9379FA from STMicroelectronics is a top-tier vertical deflection booster that combines performance, efficiency, and reliability. It stands as an excellent choice for any high-performance CRT display system, ensuring that manufacturers can provide consumers with the best possible visual experience.

For detailed technical specifications, application notes, and support, visit STMicroelectronics' official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess