EN
  • EN
  • DE

STTH3010W

Part No STTH3010W
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery - high voltage diode | DIODE GEN PURP 1KV 30A DO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 2V at 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage at Vr 15μA at 1000V
Mounting Style Through Hole
Manufacturer Package DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH3010
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1262180-STTH3010W
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH3010W CAD Model

Description

STTH3010W - Ultrafast Recovery Diode from STMicroelectronics

The STTH3010W, manufactured by STMicroelectronics, is a state-of-the-art ultrafast recovery diode designed to meet the demanding requirements of high-efficiency power supply systems. This diode is specifically engineered to provide exceptional performance in applications where fast switching is paramount, such as in switched-mode power supplies, freewheeling diodes, DC/DC converters, and power factor correction circuits.

Key Features

  • High Voltage Capability: The STTH3010W is capable of withstanding voltages up to 1000 V, making it suitable for high-voltage applications.
  • Ultrafast Reverse Recovery Time: It boasts an impressive reverse recovery time of less than 35 ns, which minimizes power loss and improves efficiency.
  • Low Forward Voltage Drop: With a forward voltage drop of typically 1.25 V, this diode ensures reduced conduction losses.
  • High Surge Current Capability: The STTH3010W can handle high surge currents, providing robust performance under stressful conditions.
  • Soft Recovery Characteristics: The soft recovery feature of the diode reduces electromagnetic interference (EMI) and enhances the overall performance of the circuit.

Applications

The STTH3010W is versatile and can be used in a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diode
  • DC/DC converters

Package and Quality

Encased in an insulated TO-247 package, the STTH3010W ensures excellent heat dissipation and high mechanical strength. The package is designed for use in environments that demand high insulation levels and reliability. The diode meets the stringent quality standards set by STMicroelectronics, ensuring long-term reliability and performance.

In conclusion, the STTH3010W from STMicroelectronics represents a blend of cutting-edge technology and high-quality manufacturing, making it an ideal choice for engineers looking to enhance the efficiency and reliability of their power electronic systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5879 $50.2306
34+ $2.9439 $100.0926
53+ $2.8519 $151.1507
73+ $2.7599 $201.4727
94+ $2.6679 $250.7826
126+ $2.3920 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 873 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess