EN
  • EN
  • DE

TMF8801-1BM

Part No TMF8801-1BM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Distance Measuring
Description OPTICAL SENSOR OLGA13 / Optical Sensor 0.787" ~ 98.425" (20mm ~ 2500mm) Push-Pull Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr ams-OSRAM USA INC.
Series -
Package Tape & Reel
Product Status Active
Sensing Distance 0.787" ~ 98.425" (20mm ~ 2500mm)
Output Type Push-Pull
Voltage - Supply 2.7V ~ 3.3V
Current - Supply 2.7 mA
Temperature Range - Operating -30°C ~ 70°C
Base Product Number TMF8801
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1353212-TMF8801-1BM
Ultra Librarian 3D Model Ultra Librarian TMF8801-1BM CAD Model

Description

The TMF8801-1BM is an optical distance measuring sensor that operates in a voltage range of 2.7V to 3.3V.

  • Voltage Range: 2.7V to 3.3V
  • Output Type: Push-Pull
  • Supply Current: 2.7mA
  • Sensing Distance: 0.787" to 98.425" (20mm to 2500mm)
  • Packaging: Tape and Reel
  • Operating Temperature: -30°C to 70°C

You May Also Be Interested in

Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT HIGH ACCURACY PRO
Lowest to $3.0247
Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us
Sharp Microelectronics
SENSOR DIST-MEAS 2CM-15CM ANLG
Lowest to $5.2747
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Lowest to $5.9725
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
STMicroelectronics
MOD TIME-OF-FLIGHT 3IN1 12LGA / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Lowest to $1.4403
Sharp Microelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4896 $52.3440
35+ $2.8632 $100.2120
55+ $2.7738 $152.5590
75+ $2.6843 $201.3225
97+ $2.5948 $251.6956
129+ $2.3264 $300.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess