EN
  • EN
  • DE

VL53L1CBV0FY/1

Part No VL53L1CBV0FY/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description SENSOR OPTICAL 8M I2C / Optical Sensor 314.96" (8m) I²C Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Distance Measuring
Mfr STMicroelectronics
Series FlightSense™
Package Tape & Reel
Sensing Distance 314.96" (8m)
Output Type I2C
Voltage - Supply 2.6V ~ 3.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Base Product Number VL53L1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Other Names 497-18884-2,497-18884-1,497-18884-6,VL53L1CBV0FY/1-ND
Standard Package 3,600
Win Source Part Number 1103914-VL53L1CBV0FY/1
Ultra Librarian 3D Model Ultra Librarian VL53L1CBV0FY/1 CAD Model

Description

STMicroelectronics VL53L1CBV0FY/1 Time-of-Flight Sensor

The VL53L1CBV0FY/1 from STMicroelectronics is a state-of-the-art Time-of-Flight (ToF) laser-ranging sensor that represents a significant advancement in proximity and distance measurement technology. This sensor is part of the FlightSense™ product line, which is renowned for providing fast and accurate distance sensing capabilities.

At the heart of the VL53L1CBV0FY/1 sensor is STMicroelectronics' innovative SPAD (Single Photon Avalanche Diode) array and embedded microcontroller that work together to measure the time it takes for photons to travel to the target and back. This cutting-edge approach allows for precise distance measurements, with a ranging capability that extends up to 4 meters, making it an ideal choice for a wide range of applications, including user detection, drone altitude control, and robotics.

One of the key features of the VL53L1CBV0FY/1 is its fast ranging frequency, which can reach up to 50 Hz, allowing for real-time distance measurement even in fast-moving scenarios. Furthermore, the sensor is designed with a programmable region of interest (ROI), enabling the user to customize the sensing area for specific application needs.

The VL53L1CBV0FY/1 is also equipped with advanced algorithms that help to mitigate the impact of cover glass crosstalk and ambient light, ensuring high performance in diverse operating environments. Its robust design and immunity to infrared interference make it a reliable solution for both indoor and outdoor applications.

Integration into existing systems is made simple with the sensor's I2C interface, which facilitates communication with a wide range of microcontrollers and processors. The compact form factor of the VL53L1CBV0FY/1, housed in a 4.9 mm x 2.5 mm x 1.56 mm package, allows for easy embedding in space-constrained designs without compromising performance.

Whether for smart home devices, gesture recognition, or obstacle detection, the VL53L1CBV0FY/1 from STMicroelectronics offers a versatile and reliable ToF sensing solution that meets the demands of modern technology applications.

You May Also Be Interested in

Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1237
STMicroelectronics
SENSOR OPTICAL 4M I2C
Lowest to $3.8728
Sharp Microelectronics
Lowest to $12.3851
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Lowest to $7.0747
Pololu Corporation
POLOLU DGTLDIST SENS W/PWO 130CM
Need more? Email Us
Sharp Microelectronics
SENSOR DIST MEASUR 150CM ANLG
Lowest to $6.1579
STMicroelectronics
Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Lowest to $2.4836
STMicroelectronics
TIME-OF-FLIGHT SENSOR WITH EXTEN
Lowest to $8.2789

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2015 $50.4180
30+ $3.4474 $103.4220
45+ $3.3396 $150.2820
62+ $3.2319 $200.3778
81+ $3.1242 $253.0602
108+ $2.8010 $302.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess