EN
  • EN
  • DE

ZW-S30 0.3M

Part No ZW-S30 0.3M
Manufacturer Omron
Catalog Optical Sensors - Distance Measuring
Description SENSOR OPT 4.5-6MM CONFOCAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 27mm ~ 33mm
Output Type Confocal Light
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian ZW-S30 0.3M CAD Model

Description

NULL

You May Also Be Interested in

Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us
RF Digital Corporation
SENSOR OPTICAL 10-200CM I2C
Lowest to $5.0142
Pololu Corporation
POLOLU DGTLDIST SENS W/PWO 130CM
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
OPTICAL SENSOR OLGA13 / Optical Sensor 0.787" ~ 98.425" (20mm ~ 2500mm) Push-Pull Output
Lowest to $3.4896
Sharp Microelectronics
Lowest to $12.3851
Sharp Microelectronics
SENSOR OPTICAL 1.5-15CM ANALOG
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 40CM DIGITAL
Need more? Email Us
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess