EN
  • EN
  • DE

VL53L7CXV0GC/1

Part No VL53L7CXV0GC/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description SENSOR OPTICAL 350CM I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201147-VL53L7CXV0GC/1
Manufacturer STMicroelectronics
Category Sensors, Transducers -Optical Sensors -Distance Measuring
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensing Distance 137.8" (350cm)
Output Type I²C
Voltage - Supply 1.8V, 2.5V ~ 3.3V, 3V ~ 3.6V
Current - Supply 50 mA
Operating Temperature -30°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian VL53L7CXV0GC/1 CAD Model

Description

The VL53L7CXV0GC/1 is a state-of-the-art, Time-of-Flight (ToF) laser-ranging sensor produced by STMicroelectronics. This cutting-edge sensor is designed to deliver accurate distance measurements and proximity sensing with high-speed, long-range capabilities. It is an ideal component for a wide range of applications, including robotics, user detection, drones, IoT devices, and smart home systems.

Key Features:

  • Advanced Multi-Zone Ranging: The VL53L7CXV0GC/1 can detect multiple objects within its field of view, providing spatial location as well as distance data.
  • Long-Distance Ranging: Capable of measuring distances up to 400cm with high accuracy and linearity, this sensor is suitable for applications that require long-range detection.
  • High-Speed Ranging: With a fast ranging frequency, this sensor can measure distances at high speeds, making it perfect for dynamic and fast-moving environments.
  • Compact Form Factor: The small size of the VL53L7CXV0GC/1 makes it easy to integrate into space-constrained designs without compromising performance.
  • Low-Power Consumption: The sensor is designed for efficiency, ensuring minimal power usage, which is crucial for battery-operated devices.
  • Programmable Regions of Interest (ROI): Users can configure specific areas within the sensor's field of view for targeted distance measurement, enhancing flexibility and application-specific customization.
  • Enhanced Cover Glass Crosstalk Compensation: This feature minimizes the impact of reflective surfaces in the vicinity, ensuring accurate measurements even in challenging conditions.

Applications:

  • Smartphones and tablets for camera assist and user detection
  • Robotics for obstacle detection and navigation
  • Smart home and IoT devices for gesture recognition and people counting
  • Industrial automation and safety systems
  • Consumer electronics for focus assist and power saving

The VL53L7CXV0GC/1 from STMicroelectronics is a robust and versatile sensor that offers unprecedented performance for a multitude of applications, making it a go-to choice for developers and manufacturers seeking reliable distance sensing solutions.

You May Also Be Interested in

STMicroelectronics
TIME-OF-FLIGHT HIGH ACCURACY PRO
Lowest to $3.0247
Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Lowest to $6.1775
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
Lowest to $3.2617
Sharp Microelectronics
SENSOR DIST MEASUR 150CM ANLG
Lowest to $6.1579
Sharp Microelectronics
Lowest to $12.3851
STMicroelectronics
MOD TIME-OF-FLIGHT 3IN1 12LGA / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Lowest to $1.4403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9537 $59.7685
11+ $9.8081 $107.8891
16+ $9.5016 $152.0256
22+ $9.1951 $202.2922
29+ $8.8886 $257.7694
38+ $7.9691 $302.8258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess