EN
  • EN
  • DE

FTR-F1CL024R

Part No FTR-F1CL024R
Manufacturer FCL Components
Catalog Signal Relays, Up to 2 Amps
Description General Purpose Relays RELAY, POWER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Category Signal Relays, Up to 2 Amps
Type 2 Pole
Coil Voltage 24 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 400 VAC, 300 VDC
Coil Resistance 1.44 kOhms
Contact Material Silver Tin Oxide (AgSnO)
Length 29.3 mm
Width 13.1 mm
Height 16.8 mm
Packaging Tube
Ultra Librarian 3D Model Ultra Librarian FTR-F1CL024R CAD Model

Description

Features

  • DPST/DPDT 8A
  • Low profi le power relay (height 16.5mm) employing unique construction
  • High insulation by employing reinforced insulation construction
    - Insulation distance: 8mm (between coil and contact)
    - Dielectric strength: 5,000V (between coil and contact)
    - Surge strength: 10,000V (between coil and contact)
  • UL, CSA, VDE recognized
  • Flux proof sealing, RTII
  • RoHS Compliant

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess