EN
  • EN
  • DE

VK03B13TR

Part No VK03B13TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 398182-VK03B13TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VK03B13TR CAD Model

Description

The VK03B13TR is a high-performance, low-dropout linear voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is part of STMicroelectronics' extensive line of voltage regulators, designed to provide a stable and reliable power supply for a wide range of electronic applications.

Key Features

  • Output Voltage: The VK03B13TR offers a fixed output voltage, providing precise voltage regulation to ensure consistent performance for your electronic circuits.
  • Low Dropout: This regulator boasts a low dropout performance, which means it can maintain output voltage regulation with a minimal difference between the input voltage and the output voltage. This feature is particularly useful when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • High Accuracy: With its high accuracy output, the VK03B13TR ensures that your devices operate within their optimal voltage ranges, reducing the risk of damage due to voltage fluctuations.
  • Thermal Protection: The device includes built-in thermal protection, which prevents it from overheating. This feature enhances the safety and longevity of both the regulator and the electronic system it powers.
  • Current Limiting: Integrated current limiting functionality safeguards the device and the load from damage in the event of a short circuit or excessive power draw.

Applications

The VK03B13TR is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable and handheld electronics
  • Microcontroller power supply
  • Consumer electronics
  • Automotive applications

Product Specifications

Parameter Value
Output Voltage Fixed
Dropout Voltage Low
Package Surface-Mount
Protection Features Thermal, Current Limit

With its robust design and advanced features, the VK03B13TR from STMicroelectronics is an excellent choice for designers seeking a reliable voltage regulation solution.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess