The L4931A12 from STMicroelectronics is a robust low dropout voltage regulator designed to deliver a stable and clean power supply in a variety of electronic applications. This component is particularly well-suited for battery-powered devices, automotive electronics, and other systems where power efficiency and reliability are critical.
Key Features
- Low Dropout Voltage: The L4931A12 offers a very low dropout voltage, which means it can continue to provide a regulated output even when the input voltage is very close to the output voltage, enhancing efficiency in power usage.
- Output Current: Capable of delivering up to 1.5A of output current, this regulator can support a wide range of power demands.
- Adjustable Output: With an output voltage that can be set from 1.2V to 20V via external resistors, the L4931A12 provides great flexibility to match the needs of various circuits.
- Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, helping to extend battery life by minimizing power drain when in standby mode.
- Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator and the overall system from damage due to overheating.
- Short Circuit Protection: The built-in short circuit protection feature ensures reliability and safety by preventing the regulator from damage during accidental short circuits.
Applications
The versatility of the L4931A12 makes it suitable for a wide array of applications, including:
- Automotive electronics
- Portable and battery-powered devices
- Microcontroller power supplies
- Peripheral drivers
Package and Quality
STMicroelectronics offers the L4931A12 in several package options, including TO-220, TO-92, and DPAK, providing flexibility for various design layouts. The device is manufactured to meet the highest quality and reliability standards, ensuring performance in even the most demanding conditions.