ST62T30B6 Microcontroller from STMicroelectronics
The ST62T30B6 is a versatile 8-bit microcontroller from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This microcontroller is part of the ST62xx series, which is designed for applications requiring a good ratio of power consumption to processing capability.
Key Features
- 8-bit MCU with OTP (One Time Programmable) memory
- Integrated 6 MHz internal oscillator
- Low power consumption modes for energy efficiency
- 32 x 8 RAM
- Up to 62K ROM/OTP
- 20-pin package for compact design integration
- Wide operating voltage range: 3.0V to 6.0V
- Advanced instruction set for improved performance
- 10-bit A/D converter with up to 8 channels
- High current sink/source I/O pins
Applications
The ST62T30B6 is suitable for a wide range of applications, particularly where space and power efficiency are of paramount importance. It is commonly used in:
- Automotive systems
- Consumer electronics
- Home appliances
- Personal care devices
- Industrial controls
Design Support
STMicroelectronics provides comprehensive support for the ST62T30B6, including development tools, software libraries, and documentation to assist engineers in accelerating the product development cycle. These resources are designed to help reduce time to market and ensure the successful integration of the microcontroller into various applications.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The ST62T30B6 microcontroller is manufactured with robustness in mind, ensuring reliable operation even in challenging environmental conditions. It meets stringent quality standards and is suitable for applications requiring long-term reliability.
For detailed technical specifications and datasheets, developers and engineers are encouraged to visit the official STMicroelectronics website or contact their sales representatives for further assistance.