EN
  • EN
  • DE

ST63Z2M10

Part No ST63Z2M10
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096558-ST63Z2M10
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST63Z2M10 CAD Model

Description

The ST63Z2M10 is a state-of-the-art microcontroller product from STMicroelectronics, designed to meet the needs of demanding applications. This high-performance microcontroller is part of the STM32 family, which is renowned for its robust architecture, advanced features, and versatility in various applications.

Key Features

  • Core: The ST63Z2M10 is equipped with a powerful ARM Cortex-M0 core, running at a high clock speed that provides the computational power necessary for complex tasks.
  • Memory: It boasts an ample amount of Flash memory and SRAM, ensuring sufficient space for application code and data storage, facilitating complex program execution and data handling.
  • Connectivity: With a range of communication interfaces, including I2C, SPI, and UART, this microcontroller provides flexible options for connecting to other devices and peripherals.
  • GPIOs: The device comes with multiple general-purpose input/output pins, allowing for a wide range of input and output configurations to suit various application needs.
  • ADCs: The integrated analog-to-digital converters enable the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Timers: Advanced timer features support complex timing and control operations, which are essential for applications requiring precise timing such as motor control.

Applications

The ST63Z2M10 is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive applications
  • Internet of Things (IoT) devices

With its robust design and comprehensive feature set, the ST63Z2M10 from STMicroelectronics is an ideal choice for developers looking for a microcontroller that offers reliability, efficiency, and performance. Whether for professional or hobbyist projects, this product can serve as the heart of a wide range of electronic devices and systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess