SATCR-1: STMicroelectronics' Satellite Channel Router
The SATCR-1 from STMicroelectronics is a cutting-edge satellite channel router designed to streamline the distribution of satellite signals within multi-user environments. This innovative product allows for a single-cable distribution of multiple satellite signals, enhancing the efficiency of satellite TV installations in homes and commercial settings.
Key Features
- Single Cable Distribution: The SATCR-1 enables the distribution of multiple satellite feeds through a single coaxial cable, reducing the complexity and cost of installation.
- Multiple User Bands: It supports several user bands, allowing multiple users to access different satellite signals simultaneously without interference.
- High Compatibility: Designed to be compatible with a wide range of satellite receivers, the SATCR-1 ensures seamless integration into existing setups.
- Low Noise Figure: With its low noise figure, the SATCR-1 maintains signal integrity, providing high-quality audio and video without degradation.
Applications
The SATCR-1 is ideal for various applications, including:
- Residential multi-dwelling units (MDUs)
- Hotels and hospitality services
- Commercial complexes
- Public institutions with satellite TV requirements
Technical Specifications
The SATCR-1 boasts a range of technical specifications that make it a robust solution for satellite signal routing:
- Input Frequency Range: 950 MHz to 2150 MHz
- Output Frequency Range: User-defined within the IF range
- Control Signals: DiSEqC compliant
- Connectors: F-type, 75-ohm impedance
STMicroelectronics' commitment to quality and innovation is evident in the SATCR-1, which is built to meet the rigorous demands of modern satellite TV distribution. With its user-friendly design and advanced features, the SATCR-1 is the perfect choice for installers and end-users looking for a reliable and efficient satellite channel routing solution.
Note: For detailed technical specifications, installation guidelines, and compatibility information, please refer to the official SATCR-1 datasheet and user manual provided by STMicroelectronics.