EN
  • EN
  • DE

VIPER16LDTR

Part No VIPER16LDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CONV PWM OTP 16SOIC / AC to DC Switching Converter Flyback 66kHz T/R 16-Pin SO N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 11.5 V to 23.5 V
Duty Cycle 70%
Frequency - Switching 60kHz
Power (Watts) 10W
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 036267-VIPER16LDTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name VIPER16
Introduction Date January 21, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VIPER16LDTR CAD Model

Description

STMicroelectronics VIPER16LDTR - High-Voltage Converter

The VIPER16LDTR from STMicroelectronics is a robust and highly efficient power management integrated circuit designed for switch-mode power supplies. It is part of the VIPerPlus family, which is renowned for its ability to handle high voltages and provide a reliable power conversion solution for a wide range of applications.

This device integrates an 800V avalanche-rugged power MOSFET with PWM (Pulse Width Modulation) control, making it an excellent choice for off-line converters with a direct connection to the rectified mains. The high voltage capability ensures that the device can withstand surges and spikes common in AC mains without the need for additional protection circuits.

The VIPER16LDTR operates at a fixed 60 kHz switching frequency, which allows for a good balance between efficiency and manageable EMI (Electromagnetic Interference). The internal frequency jittering further helps in reducing EMI emissions, simplifying the design of cost-effective EMI filters.

With its built-in features such as Over Voltage Protection (OVP), Over Current Protection (OCP), Hiccup Mode, and Brown-Out Protection, the VIPER16LDTR ensures that the power supply is safeguarded against a variety of fault conditions. These protections contribute to the reliability and longevity of the final product.

The device also boasts an extremely low standby power consumption thanks to the proprietary "eco-mode" that dynamically adjusts the pulse skipping to reduce power losses at light loads. This makes the VIPER16LDTR an ideal choice for energy-saving applications and those targeting compliance with energy efficiency regulations.

Available in a compact SO-16N package, the VIPER16LDTR is suitable for applications such as adapters, chargers, standby and auxiliary supplies, and it is particularly well-suited for power supplies in appliances, consumer electronics, and industrial control systems.

Overall, the VIPER16LDTR is a versatile and reliable solution for designers looking to create efficient, compact, and cost-effective power supplies with built-in protection features and compliance with energy efficiency standards.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9930 $54.6150
125+ $0.8148 $101.8500
195+ $0.7893 $153.9135
265+ $0.7639 $202.4335
340+ $0.7384 $251.0560
455+ $0.6620 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,680 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess